Product Overview: MC74AC08 from ON Semiconductor
The MC74AC08 from ON Semiconductor is a high-performance device that is part of the AC series logic family. This integrated circuit features quad 2-input AND gates designed to operate with a wide range of supply voltages, from 2V to 6V. Its robust construction and flexible design make it suitable for various applications that require logical gating operations.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage Range: 2V to 6V, accommodating a variety of logic level requirements.
- High-Speed Operation: The device is capable of fast switching, with a typical propagation delay time of only 8ns at 5V.
- Output Drive Capability: Can drive up to 10 LSTTL loads, ensuring compatibility with a wide range of digital circuits.
- Power-Down Protection: Inputs include hysteresis to handle slow input transition, enhancing the device's performance in power-down situations.
- Pin and Function Compatibility: The MC74AC08 is pin-compatible with other standard logic families, making it easy to integrate into existing designs.
Applications
The MC74AC08's versatile nature allows it to be used in numerous applications across various industries. It is particularly useful for:
- Logic gates and digital circuits
- Control systems
- Signal processing
- Computers and computer peripherals
- Networking equipment
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74AC08 is no exception. It is manufactured using robust silicon gate CMOS technology, which ensures high durability and stable performance under a wide range of environmental conditions. The device is also supported by ON Semiconductor's comprehensive technical support and is available in various package options to suit different assembly requirements.
Whether you're designing a complex digital system or looking for a reliable component for your logic circuit, the MC74AC08 from ON Semiconductor is an excellent choice that combines performance, flexibility, and quality.