EN
  • EN
  • DE

MIC2169BMM

Part No MIC2169BMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 14.5 V
Frequency - Switching 500kHz
Duty Cycle (Max) 92%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 120876-MIC2169BMM
Ultra Librarian 3D Model Ultra Librarian MIC2169BMM CAD Model

Description

The MIC2169BMM is a state-of-the-art synchronous buck controller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and powerful integrated circuit (IC) is specifically engineered to deliver high efficiency and reliability for a wide range of power conversion applications.

Key Features

  • Wide Input Voltage Range: The MIC2169BMM operates over a broad input voltage range, making it suitable for various applications, from battery-powered devices to industrial power systems.
  • Adjustable Output Voltage: Users can set the output voltage to meet the requirements of their specific application, ensuring versatility across multiple platforms.
  • High Efficiency: With its synchronous operation, the MIC2169BMM minimizes power losses and improves overall efficiency, which is crucial for energy-sensitive designs.
  • Integrated MOSFET Drivers: The inclusion of built-in MOSFET drivers simplifies the design and reduces external component count, leading to a more compact and cost-effective solution.
  • Programmable Switching Frequency: The switching frequency can be programmed to optimize the balance between efficiency and external component size.
  • Thermal and Overcurrent Protection: The device includes features to protect against over-temperature and overcurrent conditions, enhancing the safety and longevity of the end product.

Applications

The MIC2169BMM is an ideal choice for a variety of applications, including:

  • Telecommunications equipment
  • Networking systems
  • Industrial power supplies
  • Portable electronics
  • Computing devices

Product Packaging

The MIC2169BMM comes in a compact MSOP-10 package, which is optimal for space-constrained applications while providing adequate thermal performance. This packaging allows for efficient use of board space without compromising on power delivery and performance.

Conclusion

With its robust feature set and flexible design options, the MIC2169BMM from Microchip Technology stands out as a high-efficiency solution for your power management needs. Whether you are designing for portability, power density, or cost-effectiveness, this synchronous buck controller is engineered to exceed performance expectations and deliver reliable power conversion.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8182 $59.1822
50+ $2.3123 $115.6150
78+ $2.2395 $174.6810
107+ $2.1679 $231.9653
138+ $2.0952 $289.1376
185+ $1.8792 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess