EN
  • EN
  • DE

MCP7383XRD-PPM

Part No MCP7383XRD-PPM
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description REFERENCE DESIGN PWR-PTH MCP7383 / MCP73832, MCP73833 Battery Charger Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Type Power Management
Function Battery Charger
Embedded No
Utilized IC / Part MCP73832, MCP73833
Primary Attributes Li-Ion / Li-Pol (1 Cell)
Supplied Contents Board(s)
Secondary Attributes Safety Timer, Cell Temperature Monitoring, Status LEDs
Base Product Number MCP7383
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP7383XRDPPM
Standard Package 1
Win Source Part Number 1078230-MCP7383XRD-PPM
Ultra Librarian 3D Model Ultra Librarian MCP7383XRD-PPM CAD Model

Description

Microchip Technology MCP7383XRD-PPM

The MCP7383XRD-PPM is a high-performance, fully integrated charge management controller from Microchip Technology, designed to provide reliable and efficient charging solutions for lithium-ion and lithium-polymer batteries. This advanced charge management IC is suitable for a wide range of portable applications where efficient charging is crucial for device performance and user convenience.

Key Features:

  • Advanced Charge Algorithms: The MCP7383XRD-PPM employs a sophisticated charge algorithm that ensures a full charge while maintaining battery health, longevity, and safety.
  • Programmable Charge Current: Users can program the charge current to suit various battery sizes and requirements, providing flexibility and optimization for specific applications.
  • Automatic Power-Down: The device automatically enters a low-power mode when the charge cycle is complete, conserving energy and extending battery life.
  • Thermal Regulation: An integrated thermal regulation mechanism prevents overheating during the charge process, enhancing system reliability.
  • Status Indicators: The MCP7383XRD-PPM includes status output pins that can be used to drive LEDs or interface with a host microcontroller for charge status indication.

Applications:

The versatility of the MCP7383XRD-PPM makes it an ideal choice for a variety of applications, including:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Medical Devices
  • Handheld Gaming Consoles
  • Bluetooth Headsets and Accessories

Technical Specifications:

The MCP7383XRD-PPM operates over a wide input voltage range and is available in various package options to suit design requirements. Its precision charge voltage control ensures the optimal charging of lithium-ion/polymer batteries.

Conclusion:

With its comprehensive feature set and adaptability, the MCP7383XRD-PPM from Microchip Technology stands out as a robust and efficient solution for modern battery charging needs. Whether for consumer electronics or specialized equipment, this charge management controller is engineered to deliver performance, safety, and ease of use for developers and end-users alike.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess