EN
  • EN
  • DE

SN74LVC2G86YEAR

Part No SN74LVC2G86YEAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 2CH 2-INP 8DSBGA / XOR (Exclusive OR) IC 2 Channel 8-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 8-XFBGA, DSBGA
Package / Case 8-XFBGA, DSBGA
Base Product Number SN74LVC2G
Other Names 2156-SN74LVC2G86YEAR-TITR,-296-13972-1,-296-13972-1,TEXTISSN74LVC2G86YEAR,296-13972-1,-296-13972-1R,296-13972-2,2156-SN74LVC2G86YEAR,-SN74LVC2G86YEARR,296-13972-2R,296-13972-1R
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257665-SN74LVC2G86YEAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G86YEAR CAD Model

Description

SN74LVC2G86YEAR - Texas Instruments

The SN74LVC2G86YEAR is a high-performance, dual 2-input exclusive OR (XOR) gate integrated circuit designed and manufactured by Texas Instruments. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with 5V tolerant systems, making it an ideal choice for interfacing with both 3.3V and 5V logic signals.

Constructed using advanced silicon-gate CMOS technology, the SN74LVC2G86YEAR offers optimal speed-power combination and ensures a significant reduction in power consumption when compared to conventional CMOS logic. This technology also provides the benefit of an increased tolerance to static discharge, enhancing the reliability of the product in various applications.

The device is characterized for operation from -40°C to 85°C, making it suitable for deployment in a wide range of industrial and commercial environments. With its small 8-pin SMT package, it is designed for space-saving on PCBs, and its leadless DSBGA (Die-Size Ball Grid Array) package ensures a minimal footprint, further supporting modern compact electronic designs.

Key features of the SN74LVC2G86YEAR include:

  • Operating Voltage Range: 1.65 V to 5.5 V
  • Maximum output current: ±24 mA
  • Low power consumption: 10-µA maximum ICC
  • Inputs accept voltages up to 5.5 V
  • Low input capacitance: 1.5 pF (typical)
  • Propagation delay (tpd): 3.4 ns (maximum) at 3.3 V
  • ESD protection exceeds JESD 22

This component is especially suitable for use in high-speed signal processing, computing, networking, and telecommunications equipment where power efficiency and board space are critical considerations. The SN74LVC2G86YEAR is also ideal for battery-powered applications due to its low power consumption and wide operating voltage range.

As a product of Texas Instruments, a leader in semiconductor solutions, the SN74LVC2G86YEAR is designed to meet the strictest quality and performance standards, providing engineers with a reliable and efficient solution for their digital logic needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess