EN
  • EN
  • DE

H11N1

Part No H11N1
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description 6-PIN DIP HIGH SPEED LOGIC OPTOCOUPLERS | OPTOCOUPLER SCMITT TRIGGER OUT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 7500Vrms
Input Type DC
Output Type Open Collector
Current - Output / Channel 50mA
Data Rate 5MHz
Propagation Delay tpLH / tpHL (Maximum) 330ns, 330ns
Voltage - Forward (Vf) 1.4V
Current - DC Forward (If) (Maximum) 3.2mA
Mounting Style Through Hole
Manufacturer Package 6-DIP
Supplier Device Package 6-DIP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1178223-H11N1
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing, Computers & Computer Peripherals, Power Management
Ultra Librarian 3D Model Ultra Librarian H11N1 CAD Model

Description

ON Semiconductor H11N1 Optoisolator

The H11N1 from ON Semiconductor is a versatile optoisolator device that offers a high level of signal integrity and electrical isolation. It is designed for applications requiring good isolation, fast switching, and low input current. With its robust design and reliable performance, the H11N1 is ideal for a wide range of industrial, computing, and telecommunications applications.

Key Features

  • High Voltage Isolation: The H11N1 provides an isolation voltage of 7500V peak, ensuring that the input and output are electrically isolated to protect against high voltage spikes and surges.
  • High-Speed Switching: With a guaranteed switching speed of 100 kbps, this optoisolator is suitable for applications that require fast data transfer or signal processing.
  • Low Input Current: The device operates with a low input current, making it compatible with a wide range of driving circuits and reducing power consumption.
  • Industry Standard 6-Pin DIP Package: The H11N1 comes in a compact 6-pin DIP package, which is widely used and easily integrated into various circuit designs.
  • Transistor Output: The phototransistor output provides a digital signal that can be easily interfaced with microcontrollers, logic circuits, and other digital systems.

Applications

The H11N1 is used in a variety of applications where signal isolation is critical. These include:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Power supply regulators
  • Digital logic inputs
  • Instrumentation input/output isolation
  • Telecommunications equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the H11N1 is no exception. Each device is rigorously tested to ensure it meets the high standards for reliability and performance that customers expect from ON Semiconductor products.

You May Also Be Interested in

Renesas Electronics America
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
Broadcom Limited
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOCOUPLER TRANS
Lowest to $1.0416
ON Semiconductor
OPTOISO 5KV 1CH OPEN COLL 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $4.0112
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP
Lowest to $5.3858
ON Semiconductor
High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output
Lowest to $3.5374
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
Toshiba Semiconductor and Storage
20MBPS HIGH SPEED LOGIC OUTPUT I
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1002 $50.4048
59+ $1.7233 $101.6747
90+ $1.6694 $150.2460
124+ $1.6156 $200.3344
161+ $1.5617 $251.4337
215+ $1.4002 $301.0430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess