EN
  • EN
  • DE

MAX7419EUA

Part No MAX7419EUA
Manufacturer Maxim Integrated
Description 5th-Order, Lowpass, Switched-Capacitor Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214894-MAX7419EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7419EUA CAD Model

Description

Maxim Integrated MAX7419EUA 5th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7419EUA from Maxim Integrated is a high-performance, 5th-order, lowpass, elliptic, switched-capacitor filter that significantly simplifies the design of precision filtering applications. This device is part of a family of filters that provide a sharp roll-off with low noise and are optimized for a variety of signal processing tasks.

Encased in a compact 8-pin µMAX package, the MAX7419EUA operates from a single +5V supply. Its design features a fixed 100kHz cutoff frequency, which can be adjusted down to 1Hz by an external clock or up to 150kHz by an external resistor. This versatility allows the device to be used in a wide range of applications, from audio processing to data acquisition systems.

The MAX7419EUA offers a flat passband and an excellent stopband attenuation of -65dB, which is achieved without the need for any external components. This makes it an ideal choice for designers looking for a high-performance filter that is also easy to implement. The lowpass filter provides a fast step response, which is a critical parameter in many digital signal processing applications.

Featuring a shutdown mode that reduces the power consumption to 0.2µA, the MAX7419EUA is suitable for battery-operated devices where power efficiency is crucial. The device's dynamic performance is maintained over a wide temperature range, ensuring reliable operation under varying environmental conditions.

Applications for the MAX7419EUA include anti-aliasing for data acquisition, signal conditioning in communication systems, audio signal processing, and medical instrumentation. The filter's robust design and ease of use make it a preferred choice for engineers and designers who require high-quality filtering without the complexity of designing discrete analog circuits.

In summary, the Maxim Integrated MAX7419EUA is a versatile, easy-to-use, lowpass filter with excellent performance characteristics that make it suitable for a broad range of applications. Its compact size and low power consumption are additional benefits that make it an attractive option for modern electronic designs.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3353 $61.6765
10+ $10.1212 $101.2120
16+ $9.8050 $156.8800
22+ $9.4887 $208.7514
28+ $9.1724 $256.8272
37+ $8.2235 $304.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess