EN
  • EN
  • DE

OPA777UA

Part No OPA777UA
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083320-OPA777UA
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA777UA CAD Model

Description

Product Overview: Texas Instruments OPA777UA Precision Operational Amplifier

The OPA777UA from Texas Instruments is a high-precision operational amplifier that delivers top-notch performance for a wide range of applications. This op-amp features low offset voltage, low noise, and high open-loop gain, making it an excellent choice for precision instrumentation, data acquisition systems, and any application requiring high accuracy.

Key Features

  • Low Offset Voltage: The OPA777UA boasts a low input offset voltage that significantly reduces error in high-precision circuits.
  • Wide Supply Range: It operates over a wide supply range, accommodating single or dual supplies for flexible circuit design.
  • Low Noise Performance: With its low noise density, the OPA777UA ensures a clean signal amplification, which is critical in sensitive applications such as medical instrumentation and audio processing.
  • High Open-Loop Gain: The device's high open-loop gain contributes to its ability to maintain accuracy over a wide range of conditions.

Applications

The OPA777UA is ideally suited for a variety of applications that require high precision and reliability:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Precision Instrumentation
  • Active Filters
  • Audio Processing
  • Analog-to-Digital Converter (ADC) Driver

Product Specifications

Parameter Value
Offset Voltage Typically < 150 µV
Supply Range 4.5V to 36V, ±2.25V to ±18V
Noise Density 8.5 nV/√Hz at 1 kHz
Package Type SOIC-8

Overall, the OPA777UA is a robust and versatile operational amplifier that provides designers with the precision and performance needed for demanding applications. Its combination of low offset voltage, low noise, and high gain ensures that it can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Harris Corporation
Need more? Email Us
Essentra Components
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess