EN
  • EN
  • DE

CS51411EDR2G

Part No CS51411EDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer ON Semiconductor
Win Source Part Number 243889-CS51411EDR2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS51411EDR2G CAD Model

Description

ON Semiconductor CS51411EDR2G Voltage Regulator

The CS51411EDR2G is a high-performance, step-down voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device offers a compact, efficient, and reliable solution for converting a higher voltage into a lower voltage with excellent power efficiency, making it an ideal choice for a wide range of applications, including consumer electronics, telecommunications, and industrial systems.

Key Features

  • Output Voltage: The CS51411EDR2G provides a fixed output voltage, ensuring a stable and consistent power supply for sensitive electronic components.
  • High Efficiency: With its advanced design, this voltage regulator achieves high efficiency, minimizing heat generation and power loss, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Adjustable Output: The output voltage can be adjusted by external components, allowing for flexibility in customizing the voltage to meet specific requirements of different circuits and applications.
  • Wide Input Voltage Range: This device can handle a broad range of input voltages, accommodating various power sources and ensuring versatility across different platforms.
  • Thermal Protection: The CS51411EDR2G is equipped with thermal shutdown protection, which safeguards the device and the overall system against overheating and potential damage.
  • Current Limiting: It features built-in current limiting to prevent overcurrent conditions, enhancing the safety and durability of the application.
  • Low Standby Current: The regulator maintains low standby current, reducing power consumption when the connected device is in a low-power state or standby mode.

Applications

The versatility of the CS51411EDR2G makes it suitable for a variety of applications, including:

  • Power supplies for computer peripherals and networking devices
  • DC-DC converters for consumer electronics
  • Automotive systems requiring stable voltage regulation
  • Industrial equipment and instrumentation
  • Battery-powered devices needing efficient power management

The CS51411EDR2G voltage regulator's compact size, combined with its robust feature set, makes it an excellent choice for designers looking for a reliable power management solution. Its ability to maintain stability and efficiency under varying conditions ensures that it can meet the demands of complex electronic systems, while its protective features provide peace of mind in terms of safety and durability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess