EN
  • EN
  • DE

TLC59581RTQT

Part No TLC59581RTQT
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER 48CH 56QFN / LED Driver 33000uA Supply Current 56-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 48
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 10V
Output Current per Channel 25mA
Applications Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 796933-TLC59581RTQT
Popularity Medium
Supply and Demand Status Limited
Family Name TLC59581
Introduction Date November 03, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC59581RTQT CAD Model

Description

Introducing the Texas Instruments TLC59581RTQT LED Driver

Discover the cutting-edge capabilities of the Texas Instruments TLC59581RTQT, a high-performance LED driver designed to meet the most demanding lighting applications. This robust and efficient IC is an ideal solution for driving multiple LEDs with precision and ease, ensuring consistent brightness and enhancing the overall visual experience.

Key Features and Benefits

  • High-Density Channel Integration: The TLC59581RTQT boasts a remarkable 48-channel output, allowing for the control of numerous LEDs from a single chip. This integration reduces system complexity and enhances reliability.
  • Advanced Greyscale Control: With a 65,536 greyscale PWM control, this LED driver provides smooth and fine dimming capabilities, enabling a wide range of brightness levels and superior color mixing for intricate lighting designs.
  • Constant-Current Sink: Each channel can sink up to 45 mA, ensuring consistent current delivery to all connected LEDs. This feature is crucial for maintaining uniform brightness and color accuracy across the display.
  • Flexible Power Supply: The device operates on a power supply ranging from 3.0 V to 5.5 V, offering versatility in various operating environments and compatibility with a broad spectrum of LEDs.
  • Error Detection System: The TLC59581RTQT includes an integrated error detection system that monitors for open and shorted LEDs, providing real-time feedback and ensuring the system's safety and longevity.
  • Thermal Shutdown Protection: To safeguard against overheating, the LED driver is equipped with thermal shutdown protection, which automatically reduces output current when a high-temperature threshold is reached.

Applications

The Texas Instruments TLC59581RTQT is particularly well-suited for a diverse range of applications, including:

  • Professional lighting systems
  • Architectural lighting
  • LED displays and billboards
  • Signage and decorative lighting
  • Automotive lighting

With its exceptional performance, reliability, and flexibility, the TLC59581RTQT from Texas Instruments stands out as a top choice for designers and engineers looking to create sophisticated and reliable LED lighting systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2688 $50.8816
17+ $5.9642 $101.3914
26+ $5.7778 $150.2228
36+ $5.5914 $201.2904
47+ $5.4051 $254.0397
62+ $4.8459 $300.4458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess