EN
  • EN
  • DE

SN74176N

Part No SN74176N
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Description Counter/Latch Single 4-Bit Decade UP 14-Pin PDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Counter, Latch
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Through Hole
Number of Pins 14
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1094779-SN74176N
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74176N CAD Model

Description

The SN74176N is a decade counter and latch manufactured by Rochester Electronics. This integrated circuit belongs to the 74 series of TTL logic devices. It combines a decade counter with a 4-bit latch, making it suitable for various counting and display applications.

Applications

  • Digital Displays: Used to drive digital displays by counting and latching the count value.
  • Frequency Counters: Employed in frequency counters to count the number of pulses in a given time period.
  • Timers and Clocks: Utilized in timer and clock circuits for counting time intervals.
  • Industrial Control Systems: Integrated into control systems for counting events or time periods.
  • Instrumentation: Found in test and measurement equipment for counting and display applications.

Features

  • Decade Counter: Counts from 0 to 9 and then resets to 0.
  • 4-Bit Latch: Latches the count value for display or further processing.
  • Asynchronous Clear Input: Provides an asynchronous clear input to reset the counter to zero.
  • Count Enable Inputs: Offers count enable inputs to control the counting process.
  • TTL Compatibility: Compatible with other TTL (Transistor-Transistor Logic) devices.
  • Through-Hole Package: Available in a through-hole package for easy prototyping and testing.

Benefits

  • Simplified Display Design: Combines a counter and latch in a single package, simplifying display design.
  • Reduced Component Count: Lowers the number of discrete components required, saving space and cost.
  • Versatile Counting and Latching: Offers both counting and latching functions for flexible applications.
  • Easy Integration: TTL compatibility allows seamless integration with other TTL logic devices.

Additional Details

The SN74176N operates with a supply voltage of 5V. The counter can be cleared asynchronously using the clear input. The latch is controlled by the latch enable input. This device is commonly used in applications where decimal counting and display are required.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess