EN
  • EN
  • DE

MAX3071EAPA+

Part No MAX3071EAPA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-422/RS-485 8-Pin PDIP N / IC TXRX RS485/422 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785774-MAX3071EAPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3071E
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3071EAPA+ CAD Model

Description

Maxim Integrated MAX3071EAPA+ RS-485/RS-422 Transceiver

The MAX3071EAPA+ from Maxim Integrated is a high-performance, full-duplex RS-485/RS-422 transceiver designed to provide robust communication in harsh industrial environments. This device is engineered to facilitate long-distance data transmission over twisted-pair networks, making it an ideal choice for applications such as industrial automation, building control systems, and networked sensor interfaces.

With an emphasis on reliability and protection, the MAX3071EAPA+ features true fail-safe circuitry that ensures a logic-high receiver output when the receiver inputs are open or shorted. This ensures that the transceiver maintains a high level of data integrity, even in the event of line faults. The device also offers extended ESD protection up to ±15kV (Human Body Model) on the transceiver's receiver and transmitter inputs and outputs, safeguarding the integrity of your data and the longevity of the product.

The MAX3071EAPA+ operates from a single 3.3V supply, with a 5V tolerant logic interface that allows for flexible integration into various system designs. The transceiver supports data rates up to 250kbps, making it suitable for a range of applications that require moderate speed and high reliability.

Designed with thermal shutdown and current-limiting features, the MAX3071EAPA+ ensures safe operation under abnormal operating conditions, such as short circuits or excessive temperatures. This transceiver also boasts a wide common-mode voltage range, making it resilient to ground potential differences that are commonly encountered in industrial settings.

The device comes in a space-saving 8-pin DIP package, which facilitates easy implementation into existing designs without the need for significant layout changes. Its industry-standard footprint and pin configuration make the MAX3071EAPA+ a drop-in replacement for many existing applications, simplifying upgrades and maintenance.

In summary, the Maxim Integrated MAX3071EAPA+ transceiver is a robust, reliable solution for your RS-485/RS-422 communication needs, providing protection, performance, and ease of use in a compact form factor. Its advanced features ensure that it can handle the demanding requirements of industrial data communication with ease.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0740 $52.2580
40+ $2.5222 $100.8880
62+ $2.4434 $151.4908
85+ $2.3646 $200.9910
110+ $2.2858 $251.4380
147+ $2.0493 $301.2471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess