EN
  • EN
  • DE

PIC18F26K80T-E/SS

Part No PIC18F26K80T-E/SS
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description 8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085083-PIC18F26K80T-E/SS
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC18F26K80T-E/SS CAD Model

Description

Microchip Technology's PIC18F26K80T-E/SS Microcontroller

The PIC18F26K80T-E/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, including automotive, industrial control systems, and consumer electronics. This MCU is part of the PIC18F K80 family, known for its advanced features and capabilities that make it an ideal choice for projects requiring robust performance and low power consumption.

Key Features

  • Enhanced Mid-Range Core: With a 16-bit program word and an improved instruction set, the PIC18F26K80T-E/SS provides increased performance while maintaining the simplicity of the classic PIC microcontrollers.
  • High Memory Capacity: Equipped with 64KB of Flash memory, 4KB of RAM, and 1KB of EEPROM, this MCU offers ample space for complex programs and data storage.
  • Integrated ECAN™ Module: The device features a dedicated CAN (Controller Area Network) module compliant with the CAN 2.0B standard, making it suitable for automotive and industrial networking applications.
  • NanoWatt XLP Technology: Microchip's NanoWatt XLP technology ensures ultra-low power consumption for applications that require battery operation or energy efficiency.
  • 12-Bit Analog-to-Digital Converter: With up to 16 channels, the built-in 12-bit ADC allows for precise measurement of analog signals, critical for sensor interfaces and analog applications.
  • Flexible Oscillator Structure: The MCU supports multiple oscillator options, including precision internal oscillators, providing versatility in clock generation and system design.

Package and Temperature Range

The PIC18F26K80T-E/SS comes in a 28-pin SSOP (Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes. It operates over an extended temperature range, making it reliable for use in harsh environments.

Applications

With its robust feature set and versatile package, the PIC18F26K80T-E/SS is designed to address the needs of a multitude of applications. It is particularly well-suited for:

  • Automotive systems such as body control modules and sensor nodes
  • Industrial automation like motor control and process monitoring
  • Smart home devices including climate control and security systems
  • Consumer electronics ranging from handheld devices to complex gaming interfaces

The PIC18F26K80T-E/SS microcontroller by Microchip Technology is a powerful and efficient solution for designers looking to add advanced functionality and reliable performance to their embedded systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74250V1G / NCV7425 LIN Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54061-142 / TPS54061 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1854 $55.6686
20+ $5.0752 $101.5040
31+ $4.9166 $152.4146
43+ $4.7580 $204.5940
55+ $4.5994 $252.9670
73+ $4.1236 $301.0228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess