EN
  • EN
  • DE

TWR-WIFI-GS1500M

Part No TWR-WIFI-GS1500M
Manufacturer NXP / Nexperia
Catalog RF Evaluation and Development Kits, Boards
Description MSG IMM TWR-WIFI-GS1500M PILOT / Freescale Tower System series Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr NXP USA Inc.
Package Box
Product Status Not For New Designs
Type Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
Frequency 2.4GHz
For Use With/Related Products Freescale Tower System
Supplied Contents Board(s)
Base Product Number TWR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8471.50.0150
Other Names 935327253598
Standard Package 1
Win Source Part Number 1212638-TWR-WIFI-GS1500M
Ultra Librarian 3D Model Ultra Librarian TWR-WIFI-GS1500M CAD Model

Description

The TWR-WIFI-GS1500M is a sophisticated Wi-Fi module that forms part of NXP's Tower System, a modular development platform that enables rapid prototyping and development for a wide range of applications. This module is designed to provide designers with a flexible and easy-to-use solution for integrating Wi-Fi connectivity into their projects.

At the heart of the TWR-WIFI-GS1500M is the GS1500M module from GainSpan, which is a leading-edge 802.11b/g/n Wi-Fi module. This module supports Wi-Fi Direct and is capable of both hosted and hostless operations, making it a versatile choice for IoT applications, wireless data logging, and control systems. With its small footprint and low power consumption, it is particularly suited for portable and battery-operated devices.

The TWR-WIFI-GS1500M is equipped with a rich set of features that include an onboard antenna, an option for an external antenna via a U.FL connector, and multiple interface options such as UART, SPI, and I2C. This makes it incredibly adaptable for various design requirements. Additionally, it comes with a robust API and software stack that simplifies the integration process, allowing developers to focus on their application's unique features rather than the complexities of Wi-Fi networking.

Integration with the NXP Tower System is seamless, as the TWR-WIFI-GS1500M can be stacked with other modules to create a comprehensive development platform. This modularity is a key advantage of the Tower System, enabling rapid prototyping and iterative design. The module also provides access to GainSpan's extensive library of sample applications and full-featured SDK, which accelerates development time and helps bring products to market faster.

For security-conscious applications, the TWR-WIFI-GS1500M supports the latest encryption standards, including WPA/WPA2, ensuring that data transmitted over the air is protected. Its ability to be configured as an access point or a client adds to its flexibility, making it a top choice for developers looking to add Wi-Fi functionality to their embedded systems.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess