EN
  • EN
  • DE

DT1042-04TS-7

Part No DT1042-04TS-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9VC TSOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 9V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number DT1042-04TS-7DITR, DT1042-04TS-7DIDKR, DT1042-04TS-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869843-DT1042-04TS-7
Ultra Librarian 3D Model Ultra Librarian DT1042-04TS-7 CAD Model

Description

Introducing the DT1042-04TS-7 – A High-Performance TVS Diode Array from Diodes Incorporated

Diodes Incorporated presents the DT1042-04TS-7, a cutting-edge transient voltage suppressor (TVS) diode array designed to safeguard sensitive electronic components from destructive electrostatic discharge (ESD) and voltage transients. This robust component is engineered to provide high-speed, high-efficiency protection for a variety of applications, including USB interfaces, portable electronics, and other vulnerable circuits.

Key Features

  • ESD Protection: The DT1042-04TS-7 offers exceptional ESD protection, meeting the IEC 61000-4-2 (ESD) standard, withstanding ESD strikes of ±12kV (contact) and ±15kV (air). This ensures the longevity and reliability of the protected device in the face of direct electrostatic discharges.
  • Low Clamping Voltage: With its low dynamic resistance, the diode array provides a low clamping voltage, which is crucial for safeguarding sensitive circuitry from high transient voltages while minimizing the impact on signal integrity.
  • Array Configuration: This component consists of four TVS diodes in a common anode configuration, making it ideal for protecting multi-line applications with minimal board space impact.
  • Small Package Size: The DT1042-04TS-7 is packaged in a space-saving SOT-363 format, which allows for high-density mounting and is suitable for compact electronic designs.
  • Lead-Free and RoHS Compliant: Diodes Incorporated is committed to environmental responsibility, and the DT1042-04TS-7 is a lead-free and RoHS-compliant product, reducing the ecological footprint of electronic components.

Applications

The DT1042-04TS-7 is versatile and can be integrated into a wide array of electronic systems. Its primary applications include:

  • USB Power and Data Line Protection
  • Smartphones, Tablets, and Portable Electronics
  • Microcontroller/IC Voltage Rail Protection
  • Notebooks and Desktop Computers
  • Consumer Electronics
  • Industrial Control Interfaces

With the DT1042-04TS-7, Diodes Incorporated continues to deliver on its promise of high-quality protection solutions. This TVS diode array is an excellent choice for designers looking to enhance the durability and performance of their electronic products against transient voltage events.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1256 $50.2400
970+ $0.1031 $100.0070
1,505+ $0.0998 $150.1990
2,075+ $0.0966 $200.4450
2,680+ $0.0934 $250.3120
3,585+ $0.0837 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,890 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess