EN
  • EN
  • DE

NX3L4051HR-Q100X

Part No NX3L4051HR-Q100X
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH ANLG 8CH 16HXQFN / 1 Circuit IC Switch 8:1 750mOhm 16-HXQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Number of Circuits 1
On-State Resistance (Max) 750mOhm
Channel-to-Channel Matching (ΔRon) 70mOhm
Voltage - Supply, Single (V+) 1.4V ~ 4.3V
Switch Time (Ton, Toff) (Max) 45ns, 25ns
-3db Bandwidth 15MHz
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 35pF
Current - Leakage (IS(off)) (Max) 10nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-XFQFN Exposed Pad
Supplier Device Package 16-HXQFN (3x3)
Base Product Number NX3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NX3L4051HR-Q100X-ND,935299264115,568-12392-1,568-12392-2,568-12392,NX3L4051HR-Q100,115,568-12392-6
Standard Package 1,500
Win Source Part Number 1083012-NX3L4051HR-Q100X
Ultra Librarian 3D Model Ultra Librarian NX3L4051HR-Q100X CAD Model

Description

The NXP NX3L4051HR-Q100X is a high-performance, single-pole double-throw (SPDT) analog switch that is designed to deliver exceptional signal switching capabilities for a wide range of applications. This advanced switch is part of NXP's reputable portfolio of interface and connectivity solutions, offering designers a compact and efficient option for routing analog and digital signals in their electronic designs.

Key Features

  • Low On-Resistance: The NX3L4051HR-Q100X boasts a low on-resistance of typically 5 ohms at 4.5 V, ensuring minimal signal distortion and power loss during switching operations.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 1.1 V to 5.5 V, making it suitable for low-voltage applications as well as compatibility with higher voltage signal levels.
  • High-Speed Switching: With fast switching times (ton/ toff), this switch is ideal for applications that require quick signal routing, such as multiplexing and signal gating.
  • EESD Protection: Electrostatic discharge (EESD) protection for all pins helps to safeguard the device against damage from static electricity, enhancing its reliability and longevity in harsh environments.
  • Automotive Qualification: The NX3L4051HR-Q100X is AEC-Q100 qualified, indicating that it meets the stringent requirements for automotive applications, ensuring performance and durability under extreme conditions.
  • Compact Packaging: Available in a small X2SON package, the device is perfect for space-constrained applications where board real estate is at a premium.

Applications

The versatility of the NX3L4051HR-Q100X makes it an excellent choice for a variety of applications, including but not limited to:

  • Signal routing in automotive infotainment systems
  • Audio and video signal switching
  • Data line multiplexing in portable devices
  • Analog and digital multiplexing in telecommunications
  • Switching in test and measurement equipment

With its robust performance characteristics and automotive-grade reliability, the NXP NX3L4051HR-Q100X is an ideal solution for engineers looking to enhance their system designs with a high-speed, low-resistance, and versatile analog switch.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess