EN
  • EN
  • DE

SST25VF016B-75-4C-PAE

Part No SST25VF016B-75-4C-PAE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193220-SST25VF016B-75-4C-PAE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF016B-75-4C-PAE CAD Model

Description

Product Overview: SST25VF016B-75-4C-PAE

The SST25VF016B-75-4C-PAE is a cutting-edge flash memory device from Microchip Technology, designed for high performance and reliability in a wide range of applications. This 16-Mbit SPI serial flash memory provides designers with a flexible storage solution that combines fast read speeds with low-power operation.

Key Features

  • Memory Size: 16 Mbit (2 MB)
  • Interface Type: Serial Peripheral Interface (SPI)
  • Read Speed: High-speed read with 75 MHz clock frequency
  • Supply Voltage: 2.7V to 3.6V for optimal operation
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C
  • Packaging: 8-lead SOIC with a JEDEC standard footprint
  • Endurance: High endurance with 100,000 cycles per sector
  • Data Retention: Long-term data retention rated at a minimum of 20 years

Performance and Reliability

The SST25VF016B-75-4C-PAE is designed for high-speed data transactions, offering a fast read capability that is essential for modern, high-performance applications. The device supports SPI clock frequencies of up to 75 MHz, enabling quick and efficient data access. Its high endurance and long-term data retention make it a reliable choice for critical data storage requirements.

Applications

Suitable for a diverse array of applications, this flash memory device is commonly used in:

  • Digital Cameras
  • Hard Drives and Solid-State Drives
  • Networking Equipment
  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics

Manufacturer Support and Resources

Microchip Technology provides extensive support for the SST25VF016B-75-4C-PAE, including detailed datasheets, technical documentation, and application notes. Customers can also access Microchip's customer support services for assistance with integration, programming, and other technical inquiries.

You May Also Be Interested in

Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
Intel
Contact for details
Lowest to $192.5004
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess