EN
  • EN
  • DE

PIC12LF1552T-E/MSVAO

Part No PIC12LF1552T-E/MSVAO
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084907-PIC12LF1552T-E/MSVAO
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12LF1552T-E/MSVAO CAD Model

Description

The PIC12LF1552T-E/MSVAO is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. Designed for efficiency and versatility, this MCU is part of the PIC12 family, known for its compact size and powerful features that suit a wide range of applications.

At the heart of this device is an 8-bit processor that runs on a modified Harvard architecture, enabling the execution of a rich instruction set for complex operations. The PIC12LF1552T-E/MSVAO operates at a voltage range of 1.8V to 3.6V, making it an ideal choice for battery-powered and low-power applications.

This microcontroller offers 3.5KB of flash memory, providing ample space for application code, and 256 bytes of RAM for variable storage. Additionally, it possesses 128 bytes of EEPROM, which is perfect for storing non-volatile data that must be preserved between power cycles.

One of the standout features of the PIC12LF1552T-E/MSVAO is its integrated 10-bit Analog-to-Digital Converter (ADC), which allows it to interface with analog sensors and convert their readings to digital values for processing. This makes the device particularly useful in sensor-based projects, such as temperature monitoring or light intensity measurement.

The MCU also includes various communication interfaces, including I2C, SPI, and UART, enabling it to connect with other microcontrollers, sensors, and peripheral devices. This connectivity is essential for complex systems that require communication between multiple components.

For ease of programming and debugging, the PIC12LF1552T-E/MSVAO supports the standard ICSP (In-Circuit Serial Programming) interface, allowing developers to program the MCU without removing it from the circuit. This feature is invaluable for rapid development and testing.

Enclosed in an MSOP-8 package, the PIC12LF1552T-E/MSVAO is not only powerful but also space-efficient, making it an excellent choice for designs where the PCB space is at a premium. Its temperature range of -40°C to +125°C ensures reliable operation across various environmental conditions.

In summary, the PIC12LF1552T-E/MSVAO from Microchip Technology is a robust and versatile microcontroller that is well-suited for a wide range of applications, from simple to complex, and is especially beneficial in power-sensitive and space-constrained environments.

You May Also Be Interested in

Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Silicon Labs
Evaluation Board For Embedded Modems And Fax Modems With An Integrated Global DAA
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74715V1G / NCV7471 System Basis Chip (SBC) Interface Evaluation Board
Need more? Email Us
Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess