EN
  • EN
  • DE

LA6560-A-TE-L-E

Part No LA6560-A-TE-L-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74264-LA6560-A-TE-L-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA6560-A-TE-L-E CAD Model

Description

ON Semiconductor LA6560-A-TE-L-E Motor Driver IC

The LA6560-A-TE-L-E from ON Semiconductor is a high-performance motor driver IC designed for precision control of DC motors used in a wide range of applications. This versatile component is engineered to deliver efficient and reliable operation, making it an ideal choice for designers looking to enhance the functionality and durability of their motor control systems.

This motor driver is specifically crafted to cater to the needs of compact and power-sensitive designs. It is capable of driving a small DC motor directly, and it features a built-in H-bridge, which allows for bidirectional control of the motor. This means that the LA6560-A-TE-L-E can easily handle the direction and speed variations required in complex applications without the need for additional components, simplifying the overall design process.

The device operates over a wide voltage range, accommodating various power supply requirements, and it is characterized by its low power consumption. This makes it an environmentally friendly choice that can contribute to energy-saving initiatives in electronic designs. The IC also includes multiple built-in protection features, such as thermal shutdown, under-voltage lockout, and over-current protection, ensuring the safety and longevity of both the driver and the motor it controls.

With its compact size, the LA6560-A-TE-L-E is available in a surface-mount package, which is perfect for space-constrained applications. The surface-mount technology (SMT) package enables easier integration into PCB designs and contributes to a reduction in overall product size, which is particularly beneficial for portable and wearable devices.

For designers and engineers looking to create advanced motor control systems with high reliability and efficiency, the LA6560-A-TE-L-E from ON Semiconductor is a top-tier choice. Its combination of performance, power efficiency, and protective features makes it a standout component in the field of motor driver technology.

Whether you're developing consumer electronics, automotive applications, or industrial machinery, this motor driver IC can help you achieve a new level of precision and efficiency in your motor control solutions.

You May Also Be Interested in

UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6345 $95.2690
3+ $39.0840 $117.2520
5+ $37.8632 $189.3160
7+ $36.6412 $256.4884
9+ $35.4204 $318.7836
11+ $31.7567 $349.3237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess