EN
  • EN
  • DE

OM13483UL

Part No OM13483UL
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr NXP USA Inc.
Package Bulk
Outputs and Type 16, Non-Isolated
Features Dimmable
Supplied Contents Board(s)
Utilized IC / Part PCA9955
Base Product Number OM13483
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 935301982598
Standard Package 1
Win Source Part Number 1084261-OM13483UL
Ultra Librarian 3D Model Ultra Librarian OM13483UL CAD Model

Description

Product Overview: OM13483UL - NXP

The OM13483UL from NXP Semiconductors is a state-of-the-art development board designed for engineers and developers seeking to unlock the full potential of NXP's advanced microcontroller technology. This versatile platform is ideal for a wide range of applications, from industrial control systems to sophisticated IoT devices.

Key Features

  • Microcontroller Core: At the heart of the OM13483UL is a powerful and efficient microcontroller unit (MCU) that provides robust processing capabilities. The MCU is optimized for low-power consumption, making it suitable for battery-operated devices.
  • Connectivity: The board boasts a variety of connectivity options, including USB, SPI, I2C, and UART interfaces, enabling seamless communication with peripheral devices and easy integration into existing systems.
  • Programming and Debugging: Equipped with an onboard debugger, the OM13483UL simplifies the development process by allowing for real-time programming and debugging without the need for additional hardware.
  • Expansion Options: With its expansion ports, the development board can be connected to a range of external modules and sensors, providing developers with the flexibility to build and test complex systems.
  • Software Support: NXP provides comprehensive software support for the OM13483UL, including a full suite of development tools, libraries, and example code to accelerate the development process.

Applications

The OM13483UL is designed to support a diverse array of applications, making it an invaluable tool for professionals in various sectors. Some of the typical applications include:

  • Industrial Automation
  • Home Automation
  • Internet of Things (IoT)
  • Consumer Electronics
  • Medical Devices
  • Wearable Technology

Technical Specifications

For detailed technical specifications, users should refer to the official datasheet provided by NXP Semiconductors. The datasheet contains in-depth information about the microcontroller's architecture, memory configuration, power ratings, and much more.

The OM13483UL development board is an excellent choice for developers looking to push the boundaries of microcontroller technology. With its robust features, extensive connectivity, and strong software support, it provides a comprehensive platform for creating innovative and reliable electronic products.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Analog Devices Inc.
LED DVR CC BUCK-BST 2-32V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess