EN
  • EN
  • DE

STM32F031G4U6TR

Part No STM32F031G4U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28UFQFPN / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UFQFPN (4x4)
Base Product Number STM32
Other Names 497-STM32F031G4U6TRDKR,STM32F031G4U6TR,497-STM32F031G4U6TRCT,497-STM32F031G4U6TR
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263157-STM32F031G4U6TR
Ultra Librarian 3D Model Ultra Librarian STM32F031G4U6TR CAD Model

Description

STM32F031G4U6TR Microcontroller by STMicroelectronics

The STM32F031G4U6TR is a high-performance, low-power 32-bit microcontroller from the STM32F0 series, designed and manufactured by STMicroelectronics. This microcontroller is based on the ARM Cortex-M0 processor core, which operates at frequencies up to 48 MHz. It is an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, smart home devices, and more, due to its combination of efficiency, processing power, and cost-effectiveness.

With 16 Kbytes of Flash memory and 4 Kbytes of SRAM, the STM32F031G4U6TR provides ample storage for code and data. The microcontroller comes in a UFQFPN20 package, offering a compact footprint for space-constrained applications. Its feature-rich capabilities include an extensive range of I/Os and peripherals, such as multiple communication interfaces like I2C, USART, and SPI, which facilitate easy integration into various system designs.

One of the standout features of the STM32F031G4U6TR is its robust set of analog peripherals, including a 12-bit ADC with up to 10 channels, which allows for precise analog signal measurement and conversion. The device also includes multiple timers, watchdog timers, and a real-time clock, which are essential for time-sensitive tasks and system management.

The microcontroller's power efficiency is enhanced by its flexible power management system, featuring several power-saving modes, such as Stop and Standby modes. This enables designers to optimize power consumption in battery-operated or energy-sensitive applications. Additionally, the STM32F031G4U6TR supports a wide voltage range from 2.4 V to 3.6 V, further increasing its versatility in different system configurations.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, including software libraries, development boards, and the STM32Cube software suite. This suite offers tools for configuration, initialization code generation, and real-time debugging, simplifying the development process and reducing time to market.

In summary, the STM32F031G4U6TR microcontroller is a reliable and powerful solution for designers who require a balance between performance, power consumption, and cost. Its extensive set of features and support from STMicroelectronics make it an excellent choice for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess