EN
  • EN
  • DE

ATSAM4E16EB-ANR

Part No ATSAM4E16EB-ANR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, IrDA, SD, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 117
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ATSAM4E
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAM4E16EB-ANRDKR,ATSAM4E16EB-ANRTR,ATSAM4E16EB-ANRCT
Standard Package 800
Win Source Part Number 1319108-ATSAM4E16EB-ANR
Ultra Librarian 3D Model Ultra Librarian ATSAM4E16EB-ANR CAD Model

Description

Product Overview: ATSAM4E16EB-ANR by Microchip Technology

The ATSAM4E16EB-ANR is a high-performance microcontroller designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This microcontroller is part of the SAM4E series of devices based on the ARM Cortex-M4 processor, which is renowned for its exceptional efficiency, processing power, and floating-point unit (FPU).

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz with FPU, delivering the computational power required for demanding applications.
  • Memory: Equipped with 1024KB of embedded Flash and 128KB of SRAM, the ATSAM4E16EB-ANR offers ample storage for your application's firmware and operational data.
  • Connectivity: This microcontroller provides a range of communication interfaces, including dual CAN, Ethernet MAC, and full-speed USB Device and Host, making it ideal for industrial and networking applications.
  • Analog Features: It includes dual 16-bit Analog-to-Digital Converters (ADCs) with up to 24 channels, and dual Digital-to-Analog Converters (DACs), enabling precise analog signal management.
  • Timers and PWM: Advanced timer functionalities, including PWM (Pulse Width Modulation) for motor control and other timing-sensitive tasks.
  • Security and Reliability: Features a hardware-based Random Number Generator (RNG) and a unique identifier for enhanced security measures. Its Memory Protection Unit (MPU) enhances system reliability through memory segmentation.

Applications:

The ATSAM4E16EB-ANR is incredibly versatile, suitable for a broad range of applications, particularly in sectors such as:

  • Industrial automation and control systems
  • Networking equipment, including Ethernet gateways and switches
  • Automotive applications, including CAN-based network systems
  • Energy management and smart grid infrastructure
  • Home and building automation

Support and Resources:

Microchip Technology provides extensive support for the ATSAM4E16EB-ANR microcontroller, including development tools, software libraries, and documentation. Engineers can take advantage of the Atmel Studio Integrated Development Environment (IDE) and the comprehensive set of development kits to streamline the design process and reduce time-to-market.

With its robust feature set, the ATSAM4E16EB-ANR is an excellent choice for designers looking for a microcontroller that balances performance, power efficiency, and advanced features, providing a solid foundation for building sophisticated electronic products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5032 $61.5096
6+ $16.8232 $100.9392
10+ $16.2975 $162.9750
13+ $15.7717 $205.0321
17+ $15.2460 $259.1820
22+ $13.6688 $300.7136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,017 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess