EN
  • EN
  • DE

LT1072IN8#PBF

Part No LT1072IN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 8DIP / Conv DC-DC 3V to 60V Step Up Single-Out 65V 20W 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 40V
Output Voltage 1.25V
Output Voltage MAX 65V (Switch)
Output Current 1.25A (Switch)
Frequency - Switching 40kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780178-LT1072IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1072
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1072IN8#PBF CAD Model

Description

Product Overview: LT1072IN8#PBF

The LT1072IN8#PBF is a versatile and robust switching regulator designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular component is a part of the LT1072 series, which is well-regarded for its reliability and efficiency in power management applications. The LT1072IN8#PBF is housed in an 8-pin PDIP package, making it suitable for through-hole mounting on printed circuit boards.

Key Features

  • High Efficiency: Capable of converting input voltages up to 60V, the LT1072IN8#PBF is designed to deliver efficiency rates that can surpass 85%, depending on the application and configuration.
  • Versatile Operating Modes: This device can be configured in a variety of modes, including step-down, step-up, inverting, and can be set up as a sepic (single-ended primary-inductor converter), providing flexibility for a wide range of power supply designs.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 100kHz to 10kHz, allowing designers to optimize the component for performance or for reduced noise and smaller external components.
  • High Output Power: With the ability to handle continuous output currents up to 1.25A, the LT1072IN8#PBF is capable of delivering significant power levels for its size.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, enhancing its reliability and lifespan.

Applications

The LT1072IN8#PBF is ideal for a range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive power supplies
  • Industrial power supplies
  • Telecommunications infrastructure
  • Medical devices

Quality and Reliability

Linear Technology's commitment to quality is evident in the LT1072IN8#PBF, which is built to meet rigorous industry standards. The device's robust design ensures that it can withstand harsh environments and maintain its performance over a wide temperature range. Its long-term reliability makes it a preferred choice for mission-critical applications where consistent operation is paramount.

In conclusion, the LT1072IN8#PBF switching regulator from Linear Technology is a powerful, flexible, and reliable solution for a wide array of power management challenges. Its combination of efficiency, versatility, and durability makes it an excellent choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess