EN
  • EN
  • DE

HCS362T-I/ST

Part No HCS362T-I/ST
Manufacturer Microchip Technology
Catalog Specialized ICs
Description KEELOQ Code Hopping Encoder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series KEELOQ
Packaging Reel - TR
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1179191-HCS362T-I/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name HCS362
Introduction Date January 24, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian HCS362T-I/ST CAD Model

Description

The HCS362T-I/ST is a high-performance, secure code hopping encoder designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to offer enhanced security for remote keyless entry (RKE) systems and various other applications that require robust protection against code scanning and code grabbing devices.

Key Features

  • KeeLoq Code Hopping Technology: Utilizes Microchip's proprietary encoding technique to prevent replay attacks, where each transmission is unique, thus providing a high level of security.
  • Programmable 28-bit Serial Number: Allows for billions of unique encoder identifications, ensuring that each device can have a distinct identity.
  • Secure Synchronization Mechanism: Ensures that the transmitter and receiver are aligned, reducing the chance of unauthorized access due to desynchronization.
  • Low Power Consumption: Ideal for battery-operated devices where power efficiency is crucial.
  • Easy Integration: The HCS362T-I/ST comes in an SOIC package, making it suitable for surface mount technology (SMT) and easy to integrate into various designs.
  • Wide Operating Voltage Range: Functions across a range of voltages, accommodating different power supply specifications.

Applications

This encoder is well-suited for a variety of applications beyond RKE systems, including:

  • Garage door openers
  • Home security systems
  • Car alarm systems
  • Identity tokens
  • Access control

Reliability and Quality

The HCS362T-I/ST is built to meet the high standards of quality and reliability that are synonymous with Microchip Technology. It operates within the industrial temperature range and is designed to withstand harsh environments, ensuring consistent performance and a long operational life.

Ordering Information

The product is available in tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed ordering and shipping information, customers can refer to the official Microchip Technology website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Infineon Technologies
Lowest to $91.3963
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0332 $76.1328
8+ $15.6169 $124.9352
12+ $15.1289 $181.5468
16+ $14.6408 $234.2528
21+ $14.1528 $297.2088
28+ $12.6888 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess