EN
  • EN
  • DE

24LC64FT-I/SN

Part No 24LC64FT-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 64K I2C™ Serial EEPROM with Quarter-Array Write-Protect | IC EEPROM 64KB I2C 400KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64kb
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 24LC64F
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 728751-24LC64FT-I/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC64FT-I/SN CAD Model

Description

Microchip Technology 24LC64FT-I/SN EEPROM

The 24LC64FT-I/SN is a high-performance, 64-Kilobit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This integrated circuit is designed for a wide range of applications that require non-volatile memory storage. With its small footprint and low power consumption, it is particularly suitable for modern electronic systems where space and power are at a premium.

Key Features

  • Memory Size: 64 Kbits (8,192 x 8-bit organization), providing ample storage for configuration parameters, serial numbers, calibration data, and more.
  • Interface: I²C (2-wire) serial interface for simple connection to microcontrollers and other digital systems, supporting a 100 kHz (standard mode), 400 kHz (fast mode), and 1 MHz (fast mode plus) data transfer rates.
  • Operating Voltage: Ranges from 2.5V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Temperature Range: Industrial-grade with an operating temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: Available in an 8-pin SOIC (SN) package, offering a compact solution for space-constrained applications.
  • Write Protect: Features a hardware write-protect pin for preventing inadvertent writes to the memory array, enhancing data security.
  • Endurance: High reliability with a write endurance of 1 million write cycles and a data retention period of over 200 years.

Applications

The 24LC64FT-I/SN is versatile and can be used in a variety of applications, including:

  • Industrial and automotive systems
  • Consumer electronics
  • Smart cards and identification systems
  • Medical devices
  • Networking and telecommunications equipment

Microchip's commitment to quality ensures that the 24LC64FT-I/SN EEPROM provides the reliability and performance required for sophisticated electronic systems. Whether you're developing a new product or upgrading an existing one, this EEPROM is an excellent choice for your non-volatile memory needs.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4883 $52.0905
85+ $1.2212 $103.8020
130+ $1.1830 $153.7900
175+ $1.1448 $200.3400
230+ $1.1067 $254.5410
305+ $0.9922 $302.6210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess