EN
  • EN
  • DE

SNACT7805-25DLR

Part No SNACT7805-25DLR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description SNACT7805-25DLR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 1342214-SNACT7805-25DLR
Ultra Librarian 3D Model Ultra Librarian SNACT7805-25DLR CAD Model

Description

The SNACT7805-25DLR is a state-of-the-art voltage regulator integrated circuit (IC) from Texas Instruments, designed to deliver precision, reliability, and efficiency. This component is part of the SNACT7800 series, which is renowned for its high performance in a wide range of applications, including consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure.

Key Features

  • Output Voltage: The SNACT7805-25DLR provides a fixed output voltage of 5V, which is ideal for logic circuits and other standard 5V applications.
  • Output Current: Capable of delivering up to 1A of output current, this regulator can power a wide range of devices without the need for an additional heat sink under normal operating conditions.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the IC from potential damage due to overheating.
  • Short Circuit Protection: Enhanced safety is provided by the short-circuit protection feature, which prevents damage to the regulator and the powered device in case of a fault.
  • Package Type: The SNACT7805-25DLR is available in a TO-252 (D-Pak) package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications.

Applications

The versatility of the SNACT7805-25DLR makes it an excellent choice for a variety of applications, including:

  • Power supplies for digital systems
  • Microcontroller-based systems
  • Automotive electronics
  • Portable and battery-powered devices
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNACT7805-25DLR is manufactured with stringent quality control measures and rigorous testing to ensure performance and reliability. With Texas Instruments' reputation for excellence, customers can trust this voltage regulator to perform consistently in their critical applications.

You May Also Be Interested in

Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Infineon Technologies
Lowest to $9.8383
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess