EN
  • EN
  • DE

M29W400B-120N6

Part No M29W400B-120N6
Manufacturer STMicroelectronics
Catalog Memory
Description FLASH 4MB TSOP Btm Blk 3.3v Ind.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Package Tray
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 4Mbit
Memory Organization 512K x 8, 256K x 16
Memory Interface Parallel
Access Time 120 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 48-TSOP
Standard Package pcs
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1073614-M29W400B-120N6
Ultra Librarian 3D Model Ultra Librarian M29W400B-120N6 CAD Model

Description

The M29W400B-120N6 is a 4 Mbit (512Kb x8 or 256Kb x16) non-volatile flash memory module from the renowned semiconductor manufacturer, STMicroelectronics. This high-speed, low-power consumption device is ideal for a wide range of computing and embedded systems that require reliable data storage and retrieval without the need for a battery backup.

Key Features

  • Memory Size: 4 Mbit, organized as either 512K bytes (8-bit) or 256K words (16-bit).
  • Access Time: 120ns, providing a swift response for read operations, which is crucial for high-performance applications.
  • Programming Voltage: 2.7V to 3.6V, allowing for low-voltage operations compatible with many modern electronic systems.
  • Operating Modes: Includes read, program, and erase modes, providing versatile functionality for various applications.
  • Temperature Range: Industrial-grade with an operating range from -40°C to +85°C, ensuring reliability across extreme conditions.
  • Package Type: Available in a TSOP48 package, which is suitable for standard PCB mounting processes.

Performance and Reliability

With its fast access time and efficient power consumption, the M29W400B-120N6 is designed for performance. It features a boot block architecture, which provides added protection for the boot sector to ensure system integrity during power-up sequences. The device also supports sector protection and sector unprotection, allowing specific areas of the memory to be safeguarded from unintended writes, thus maintaining data integrity.

Applications

The versatility of the M29W400B-120N6 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Embedded control systems
  • Boot code storage in computers and servers
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

STMicroelectronics' commitment to quality ensures that the M29W400B-120N6 flash memory module is a reliable choice for designers and engineers looking to integrate a robust storage solution into their products.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess