EN
  • EN
  • DE

MAX4507CPN

Part No MAX4507CPN
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Overvoltage Protection
Applications Control Systems
Mounting Style Through Hole
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number MAX4507
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213678-MAX4507CPN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4507CPN CAD Model

Description

Maxim Integrated MAX4507CPN Product Overview

The MAX4507CPN is a precision, dual-channel analog multiplexer from Maxim Integrated, designed to deliver high performance in a variety of applications. This component stands out for its low on-resistance and cross-talk, ensuring that signals are switched with minimal distortion and interference. The MAX4507CPN is an ideal solution for data acquisition systems, communication devices, and any application where accurate signal routing is crucial.

Key Features

  • Low On-Resistance: The MAX4507CPN features a low on-resistance of 100Ω (max) at +25°C, which remains flat over the specified signal range. This characteristic helps in maintaining signal integrity and reduces the voltage drop across the switch, enhancing overall performance.
  • Low Crosstalk and Off-Isolation: With a design focused on minimizing interference, the device ensures that signals are isolated from one another when switched, reducing the possibility of signal mixing or leakage.
  • Single-Supply Operation: The device operates from a single +5V supply, simplifying the power supply design and making it suitable for portable and low-power applications.
  • TTL/CMOS Logic-Compatible: The control inputs are compatible with TTL and CMOS logic levels, allowing for easy integration with a variety of microcontrollers and digital circuits.
  • Bidirectional Signal Flow: The multiplexer channels can handle bidirectional signal flow, making the MAX4507CPN versatile for both multiplexing and demultiplexing applications.
  • ESD Protection: The device includes ESD protection diodes to the supplies, enhancing its robustness for use in harsh environments.

Applications

The MAX4507CPN is suitable for a wide range of applications, including:

  • Sample and Hold Circuits
  • Data Acquisition Systems
  • Audio Signal Routing
  • Video Signal Switching
  • Communication Systems
  • Test Equipment
  • Instrumentation

With its precise switching capabilities and robust design, the MAX4507CPN by Maxim Integrated is a reliable choice for professionals seeking a high-quality, versatile analog multiplexer for their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1719 $64.5471
20+ $5.8846 $117.6920
31+ $5.7008 $176.7248
42+ $5.5169 $231.7098
55+ $5.3330 $293.3150
73+ $4.7812 $349.0276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess