EN
  • EN
  • DE
  • IT

M27C2001-15C1

Part No M27C2001-15C1
Manufacturer STMicroelectronics
Catalog EEPROM
Description Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 150 ns
Mounting SMD (SMT)
Case / Package PLCC
Density 2 Mb
Input Capacitance 6 pF
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 2 MB
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 50 mA
Number of Pins 32
Operating Supply Current 30 mA
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 150 ns
RoHS Compliant
Switching Current 30 mA
Win Source Part Number 1004625-M27C2001-15C1
Categories EEPROM
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C2001-15C1 CAD Model

Description

STMicroelectronics M27C2001-15C1 EPROM

The M27C2001-15C1 is a high-speed 2 Mbit EPROM (Erasable Programmable Read-Only Memory) chip from STMicroelectronics, renowned for its reliability and flexibility in various computing and electronic environments. This EPROM is particularly designed for applications where durable and dependable non-volatile memory storage is essential.

Key Features

  • Memory Capacity: The device offers a substantial storage space of 2 Megabits, equivalent to 256 Kbytes, allowing for robust data retention.
  • Access Time: With an access time of 150 ns, the M27C2001-15C1 provides swift data retrieval, which is critical for high-performance systems.
  • Programming Voltage: The programming of the EPROM is facilitated by a 12.5V programming voltage, ensuring a secure and reliable programming process.
  • Single 5V Supply: The operation of the device only requires a single 5V power supply, simplifying power management within the application circuitry.
  • Extended Temperature Range: It operates within an extended temperature range, making it suitable for industrial applications with varying environmental conditions.
  • Package: The M27C2001-15C1 comes in a convenient 32-pin Ceramic Dual In-line Package (CDIP), which is conducive to easy integration into a wide range of systems.

Applications

The versatility of the M27C2001-15C1 EPROM makes it an ideal choice for a myriad of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics

Quality and Support

STMicroelectronics is committed to delivering high-quality products and the M27C2001-15C1 is no exception. Customers can expect comprehensive technical support and documentation, ensuring ease of integration and a smooth design-in process for engineers and product designers. As with all STMicroelectronics products, this EPROM is manufactured to meet stringent quality standards, providing reliability and performance for critical applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $12.4765
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess