EN
  • EN
  • DE

25AA040AX-I/ST

Part No 25AA040AX-I/ST
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 4KBIT SPI 10MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 25AA040
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854784-25AA040AX-I/ST
Ultra Librarian 3D Model Ultra Librarian 25AA040AX-I/ST CAD Model

Description

Microchip Technology's 25AA040AX-I/ST EEPROM

The 25AA040AX-I/ST is a 4Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide a high-performance data storage solution that combines reliability with versatility. This EEPROM is part of Microchip's extensive range of non-volatile memory products and is well-suited for a wide array of applications that require low-power and high-endurance data storage.

The 25AA040AX-I/ST operates on the standard SPI (Serial Peripheral Interface) bus, which ensures compatibility with most microcontrollers and allows for simple integration into existing designs. This interface facilitates high-speed data transfer, making the device ideal for applications that require fast and efficient read/write operations.

Key Features:

  • Memory Size: 4 Kbits (512 x 8)
  • Operating Voltage: 1.8V to 5.5V, accommodating a wide range of applications from battery-operated devices to industrial systems.
  • Operating Temperature: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Write Protect: The device includes a hardware write-protect pin to prevent inadvertent writes, thereby safeguarding the data integrity.
  • Endurance: High endurance with 1,000,000 write cycles and a data retention period of over 100 years.
  • Packaging: Available in a space-saving 8-pin TSSOP (Thin Shrink Small Outline Package) package, making it suitable for compact PCB layouts.
  • Low-power Consumption: Its low-power design makes it an excellent choice for power-sensitive applications.

The 25AA040AX-I/ST EEPROM is designed to meet the needs of a variety of sectors, including consumer electronics, automotive, industrial control systems, and medical devices, where reliable and durable non-volatile memory storage is crucial. Its small form factor, coupled with its robustness and ease of use, makes it an excellent choice for designers looking to enhance their systems with secure and reliable data storage capabilities.

Whether you're developing a new product or updating an existing system, the 25AA040AX-I/ST from Microchip Technology offers the performance, durability, and flexibility required to meet the demands of your data storage needs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8990 $63.1920
18+ $6.4807 $116.6526
28+ $6.2786 $175.8008
39+ $6.0765 $236.9835
50+ $5.8732 $293.6600
66+ $5.2656 $347.5296
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess