EN
  • EN
  • DE

TMDXEVM368

Part No TMDXEVM368
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series DaVinci™
Package Box
Product Status Obsolete
Type Video
Function Video Processing
Embedded Yes, DSP
Utilized IC / Part TMS320DM36x
Supplied Contents Board(s), Cable(s), Power Supply
Base Product Number TMDX
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 937051-TMDXEVM368
Ultra Librarian 3D Model Ultra Librarian TMDXEVM368 CAD Model

Description

The TMDXEVM368 from Texas Instruments is a robust evaluation module designed for developers and engineers looking to explore the capabilities of the TMS320DM368 Digital Media System-on-Chip (DMSoC). This advanced evaluation module (EVM) is tailored for applications requiring high-performance digital media processing, such as surveillance, streaming media, and digital signage.

Key Features

  • High-Performance Processing: At the heart of the TMDXEVM368 lies the TMS320DM368 processor, which delivers exceptional performance with its ARM9 core running at up to 432 MHz.
  • Advanced Imaging Capabilities: The DM368 processor supports high-definition (HD) video processing, making it ideal for intensive imaging applications. It includes an integrated Image Signal Processor (ISP) that can handle multiple video formats.
  • Onboard Connectivity: This EVM provides a range of connectivity options including Ethernet, USB 2.0, HDMI, composite video input/output, and more, allowing for easy integration into existing systems.
  • Ample Storage: With support for SD/MMC cards, the TMDXEVM368 offers flexible storage solutions for various applications.
  • Software Development Support: Texas Instruments provides a comprehensive software development kit (SDK) to facilitate application development, including codecs, APIs, and documentation.

Applications

The versatility of the TMDXEVM368 makes it suitable for a wide range of applications, including:

  • IP network cameras and video servers
  • Digital signage and point-of-sale displays
  • Video conferencing systems
  • Home and industrial automation systems

Why Choose TMDXEVM368?

For developers seeking a platform that combines high performance, advanced features, and comprehensive development support, the TMDXEVM368 Evaluation Module from Texas Instruments stands out. It offers a quick and efficient way to prototype and test digital media applications, greatly accelerating time-to-market for innovative products.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,518.2556 $1,518.2556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess