EN
  • EN
  • DE
  • IT
Part No 4953
Manufacturer Keystone Electronics
Catalog Misc Products
Description PC TEST POINT LOOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Test Points
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type PC Test Point, Loop
Mounting Type Through Hole
Hole Diameter 0.047" (1.19mm)
Size / Dimension 0.355" L x 0.094" W (9.01mm x 2.39mm)
Plating Tin
Material - Insulation No Insulation
Material - Body Brass
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 546135-4953
Ultra Librarian 3D Model Ultra Librarian 4953 CAD Model

Description

The 546135-4953 is a PC test point designed for use in test and measurement applications.

  • Design: Loop type
  • Material: High-quality brass
  • Plating: Tin
  • Length: 0.355 inches (9.01mm)
  • Width: 0.094 inches (2.39mm)
  • Hole Diameter: 0.047 inches (1.19mm)
  • Mounting: Through-hole mounting

You May Also Be Interested in

Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
Transforming Technologies, LLC
VINYL MAT, BLUE,2' X 50'
Need more? Email Us
KOA Speer
PC TEST POINT
Lowest to $0.1401
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $10.6585
PR
3M
SCOTCH-WELD PLASTIC & RUBBER INS
Lowest to $3.3622
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess