EN
  • EN
  • DE

SR2UARU

Part No SR2UARU
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Manufacturer STMicroelectronics
Series Smart Reset™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-UDFN
Case / Package 6-UDFN (1.45x1)
Family Name SR2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-14630-2, -497-14630-1, 497-14630-6, 497-14630-1, -497-14630-6, 497-14630-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897322-SR2UARU
Ultra Librarian 3D Model Ultra Librarian SR2UARU CAD Model

Description

STMicroelectronics Product Overview: SR2UARU

The SR2UARU is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for a wide range of uses.

Key Features

  • High Integration: The SR2UARU integrates various functions that help reduce the overall part count in the design, leading to cost savings and a more compact system design.
  • Energy Efficient: With the growing emphasis on energy conservation, the SR2UARU is engineered to operate with minimal power consumption, making it suitable for energy-sensitive applications.
  • Robust Performance: Built to withstand harsh conditions, this product delivers consistent performance even under extreme temperatures, vibrations, and other challenging environmental conditions.
  • Advanced Technology: Incorporating the latest semiconductor technology, the SR2UARU offers improved functionality and operational efficiency, which can enhance the overall performance of the end product.
  • Compliance with Industry Standards: The SR2UARU adheres to rigorous industry standards, ensuring compatibility and interoperability with a wide range of components and systems.

Applications

The versatility of the SR2UARU makes it an ideal choice for various applications, including:

  • Industrial Automation
  • Automotive Systems
  • Consumer Electronics
  • Telecommunications
  • Medical Devices

Support and Resources

STMicroelectronics provides comprehensive support for the SR2UARU, offering detailed technical documentation, application notes, and design resources to assist engineers in integrating this product into their designs. Additionally, ST's customer support team and technical forums are available to resolve any queries and provide expert guidance for developers working with the SR2UARU.

The SR2UARU from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to create advanced electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1541 $51.6984
57+ $1.7674 $100.7418
88+ $1.7122 $150.6736
121+ $1.6570 $200.4970
157+ $1.6017 $251.4669
209+ $1.4361 $300.1449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess