EN
  • EN
  • DE
  • IT

LTC2960HTS8-1#TRMPBF

Part No LTC2960HTS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000979-LTC2960HTS8-1#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR)
Type Multi-Voltage Supervisor
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Ultra Librarian 3D Model Ultra Librarian LTC2960HTS8-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2960HTS8-1#TRMPBF Product Overview

The LTC2960HTS8-1#TRMPBF is a highly integrated voltage monitoring device designed by Analog Devices Inc., renowned for their precision engineering and high-quality electronic components. This particular product is a testament to their commitment to providing advanced solutions for power management and monitoring applications.

Key Features

  • Voltage Threshold Range: The LTC2960HTS8-1#TRMPBF offers a precise voltage threshold range, making it suitable for various applications that require accurate voltage monitoring.
  • Low Quiescent Current: With its low quiescent current, this device is an excellent choice for battery-powered or energy-sensitive systems, ensuring minimal power consumption during operation.
  • High Temperature Operation: The device is designed to operate reliably in high-temperature environments, making it ideal for industrial applications where extreme conditions are common.
  • Adjustable Reset Timeout: Users can adjust the reset timeout period, allowing for flexibility in system design and ensuring compatibility with a wide range of microprocessors and digital systems.
  • Compact Package: The LTC2960HTS8-1#TRMPBF is available in a compact TSOT-23 package, which is perfect for space-constrained applications.

Applications

The LTC2960HTS8-1#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Microprocessor/microcontroller systems
  • Data communication devices

Quality and Reliability

Analog Devices Inc. ensures that all of their products meet the highest standards of quality and reliability. The LTC2960HTS8-1#TRMPBF is no exception, having undergone rigorous testing and quality assurance processes to guarantee its performance in the field.

Ordering Information

The product is available in tape and reel packaging, which facilitates automated assembly and is denoted by the #TRMPBF suffix in the part number. For ordering and detailed specifications, customers can visit Analog Devices' official website or contact their local authorized distributor.

With its robust feature set and dependable performance, the LTC2960HTS8-1#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to incorporate reliable voltage monitoring into their systems.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess