EN
  • EN
  • DE

LM3707XQBP-308/NOPB

Part No LM3707XQBP-308/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 9-VFBGA
Supplier Device Package 9-DSBGA
Base Product Number LM3707
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341961-LM3707XQBP-308/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3707XQBP-308/NOPB CAD Model

Description

Product Overview: LM3707XQBP-308/NOPB

The LM3707XQBP-308/NOPB is a sophisticated microprocessor supervisory circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is engineered to monitor power supplies in microprocessor and digital systems, offering a reliable safeguard against system failures due to unstable or failed power supplies.

Key Features

  • Voltage Monitoring: The LM3707XQBP-308/NOPB provides precise monitoring of the power supply voltage levels, ensuring that the system operates within its specified voltage range.
  • Power-On Reset Control: This device includes an automatic power-on reset feature that initializes the microprocessor upon power-up, which is crucial for maintaining system integrity.
  • Manual Reset: A manual reset input is available, allowing for an external trigger to reset the system, providing additional control and security.
  • Low Quiescent Current: Its design focuses on energy efficiency, with a low quiescent current that minimizes power consumption when the device is in standby mode.
  • Multiple Output Options: The LM3707XQBP-308/NOPB offers different output types, including push-pull and open-drain options, for versatile integration into various system designs.

Applications

Due to its reliability and versatility, the LM3707XQBP-308/NOPB is suitable for a wide range of applications, including:

  • Microprocessor, microcontroller, and DSP monitoring
  • Portable and battery-powered electronics
  • Intelligent instruments
  • Industrial control systems
  • Automotive systems

Quality and Reliability

As with all Texas Instruments products, the LM3707XQBP-308/NOPB is built to the highest quality standards. It is provided in a robust package that ensures long-term reliability even in demanding environments. The NOPB designation indicates that the product is lead-free (No Lead (Pb)), aligning with environmental standards and regulations.

For design engineers seeking a reliable power management solution, the LM3707XQBP-308/NOPB from Texas Instruments represents an excellent choice, combining performance, energy efficiency, and versatility in a single package.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess