EN
  • EN
  • DE

L6472PD

Part No L6472PD
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 3.3V/5V 36PWRSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar Motor Driver DMOS SPI PowerSO-36
Manufacturer STMicroelectronics
Series STSPIN L64
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Case / Package PowerSO-36
Family Name L6472
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14657, L6472PD-ND
Quantity per package 31
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922618-L6472PD
Ultra Librarian 3D Model Ultra Librarian L6472PD CAD Model

Description

STMicroelectronics L6472PD - Fully Integrated Motor Driver

The L6472PD from STMicroelectronics is a state-of-the-art, fully integrated solution for driving two-phase bipolar stepper motors with microstepping capabilities. This compact, high-performance motor driver is designed to simplify design and reduce system size while offering advanced features to enhance the performance of automated systems.

With an operating voltage range of 8 to 45 V and the ability to deliver up to 3 A of current, the L6472PD is suitable for a wide array of applications that require precise motion control, such as 3D printers, CNC machines, robotics, and office automation equipment.

The device is packed with features such as programmable speed profile generation, acceleration and deceleration ramps, stall detection, and full overcurrent, short-circuit, thermal shutdown, and under-voltage lockout protections. These features ensure reliable and efficient operation in challenging environments, safeguarding both the motor and the control system.

One of the standout features of the L6472PD is its advanced motion engine, which allows for the easy implementation of complex motion profiles without the need for extensive external microcontroller management. This offloads CPU tasks and simplifies firmware development, allowing engineers to focus on other critical aspects of their designs.

The device supports microstepping resolutions up to 1/128 of a step, enabling ultra-smooth and precise motor movements. An SPI-compatible serial interface facilitates configuration and control, while also providing a means for diagnostics and feedback on the motor status and the health of the driver itself.

In summary, the L6472PD from STMicroelectronics is a powerful, versatile, and user-friendly motor driver that streamlines the development of advanced motor control systems. Its robust protection features, combined with the ability to execute complex motion profiles with minimal external microcontroller input, make it an ideal choice for designers looking to create efficient and reliable solutions in the field of precision motion control.

You May Also Be Interested in

NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5636 $50.2544
10+ $10.3086 $103.0860
16+ $9.9864 $159.7824
21+ $9.6643 $202.9503
27+ $9.3421 $252.2367
36+ $8.3757 $301.5252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess