Products specifications

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Microchip Technology
Package Tray
Motor Type - AC, DC Servo DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Applications General Purpose
Current - Output 100mA, 100mA
Voltage - Supply 2.5V ~ 22V
Voltage - Load 2.5V ~ 22V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG1731
Other Names 150-SG1731L
Standard Package 50
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253363-SG1731L
Ultra Librarian 3D Model Ultra Librarian SG1731L CAD Model

Description

The SG1731L from Microchip Technology is a versatile and high-performance integrated circuit designed to cater to a wide range of applications. Known for its reliability and efficiency, this product is part of Microchip's extensive portfolio of semiconductor solutions that are widely used in the electronics industry.

Key Features

  • Precision Voltage Reference: The SG1731L provides a stable and precise voltage reference, which is crucial for applications requiring consistent voltage regulation.
  • Low Power Consumption: Designed for energy-sensitive applications, the SG1731L ensures minimal power consumption, helping to extend the life of battery-powered devices.
  • High Stability: It offers excellent temperature stability, ensuring that its performance remains consistent across a wide range of operating conditions.
  • Wide Operating Temperature Range: The device is capable of operating effectively over a broad spectrum of temperatures, making it suitable for industrial and automotive applications.

Applications

The Microchip SG1731L is engineered to meet the demands of various applications, including:

  • Data converters
  • Power supplies
  • Battery chargers
  • Motor control systems
  • Automotive electronics
  • Portable devices

Technical Specifications

As a product designed for high precision and performance, the SG1731L boasts a set of technical specifications that enable it to deliver top-notch results. It features a low output noise, which is essential for maintaining signal integrity in sensitive applications. The device also provides excellent line and load regulation, contributing to its overall stability and performance.

Quality and Support

Microchip Technology is known for its commitment to quality, and the SG1731L is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of the industry. Additionally, Microchip offers comprehensive technical support for its products, providing customers with the resources they need to integrate the SG1731L into their designs successfully.

You May Also Be Interested in

ON Semiconductor
FLEXMOS Hex Low-Side MOSFET Pre-Driver
Need more? Email Us
ECAD model for NCV7513AFTG
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $0.4754
ECAD model for DRV8811PWP
Texas Instruments
IC MOTOR CONTROLLER SPI 56HTSSOP / 3-Phase Brushless DC Motor Predriver 56-Pin HTSSOP EP T/R
Lowest to $4.3966
ECAD model for DRV8301DCAR
Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to $0.8804
ECAD model for DRV8832DGQR
Texas Instruments
Need more? Email Us
ECAD model for DRV8811PWR
Allegro MicroSystems, LLC
Dual Full Bridge PWM Motor Driver 16-Pin SOIC W Tube
Lowest to $30.0695
ECAD model for A3968SLBT
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2104
ECAD model for DRV8812PWPR
Grayhill Inc.
ROTARY ENCODER OPT 20PPR 6" CBL / Joystick, 3 - Axis Digital (Mechanical Switch, Pulse) Output
Need more? Email Us
ECAD model for 60A18-8-060C
NXP / Nexperia
TTL / CMOS Compatible Inputs PWM Frequencies up to 10 kHz | IC MOTOR DRIVER 5V-40V 20HSOP
Lowest to $36.1833
ECAD model for MC33886PVW

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention