Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr STMicroelectronics
Series STSPIN L62
Package Tube
Product Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Parallel
Technology DMOS
Applications General Purpose
Current - Output 2.8A
Voltage - Supply 12V ~ 52V
Voltage - Load 12V ~ 52V
Temperature Range - Operating -25°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package PowerSO-36
Base Product Number L6235
Standard Package 31 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611685-L6235PD
Ultra Librarian 3D Model Ultra Librarian L6235PD CAD Model

Description

The L6235PD from STMicroelectronics is a fully integrated solution designed to drive three-phase brushless DC motors with advanced features and robust performance. This motor driver integrates a DMOS power stage with a smart power management controller to provide a high-efficiency, compact, and reliable motor control solution.

Key Features

  • Operating Voltage: The device operates over a wide supply voltage range from 8V to 52V, making it suitable for a diverse array of applications.
  • Output Current: It can deliver up to 2.8A of output peak current (1.4A of output continuous current).
  • Protection Features: The L6235PD includes overcurrent, thermal shutdown, and undervoltage lockout protections, which safeguard the motor and the driver from various fault conditions.
  • Integrated Power Stage: The power stage consists of low RDS(on) power MOSFETs, reducing power dissipation and improving efficiency.
  • Non-Dissipative Overcurrent Detection: This feature helps prevent damage from short-circuit or overload conditions without the need for external sensing resistors.
  • Advanced Control: The device supports three Hall-sensor based commutation methods for precise motor control.

Applications

The L6235PD is designed for a wide range of applications that require efficient and precise motor control. Its typical applications include:

  • PC and laptop fans
  • Small pumps and blowers
  • Portable and battery-powered devices
  • Automation systems

Design Support

STMicroelectronics provides comprehensive design resources to support the L6235PD, including datasheets, application notes, and reference designs. Engineers can leverage these tools to accelerate the development process and optimize the performance of their motor control systems.

Package Information

The L6235PD is available in a PowerSO-36 package, which is designed to optimize the thermal performance and minimize the PCB footprint. This package is suitable for space-constrained applications while still providing excellent power handling capabilities.

You May Also Be Interested in

STMicroelectronics
DMOS driver for three-phase brushless DC motor
Lowest to $4.5323
ECAD model for L6230QTR
Rohm Semiconductor
IC MOTOR DRIVER 8V-26.4V 28VQFN / 3-phase brushless motor pre-driver
Lowest to $0.8322
ECAD model for BD63002MUV-E2
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
ECAD model for E3T-CT22S
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 30WLCSP / Optical Image Stabilization / Auto Focus Controller & Driver
Lowest to $2.6881
ECAD model for LC898122AXA-VH
Omron
IMAGING CAMERA CHASSIS MOUNT / Imaging Camera Color CMOS Chassis Mount
Need more? Email Us
ECAD model for FQ2-S25100F
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Lowest to $4.1327
ECAD model for DRV10975ZPWPR
ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
Need more? Email Us
ECAD model for TC649BEUA

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7675 $59.0700
9+ $12.1170 $109.0530
13+ $11.7383 $152.5979
18+ $11.3597 $204.4746
23+ $10.9810 $252.5630
31+ $9.8450 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,600 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention