The LB11876-TLM-E is a high-performance, three-phase brushless motor driver from ON Semiconductor, designed to power a wide range of motor-driven applications. This integrated circuit (IC) is tailored for efficient and precise control of motor speed and torque, making it an ideal choice for consumer electronics, automotive components, and industrial automation systems.
Key Features
- Three-Phase Brushless Motor Control: The LB11876-TLM-E is capable of driving three-phase brushless DC motors, providing smooth operation and high efficiency.
- Built-in Hall Sensor Inputs: This driver IC integrates hall sensor inputs for rotor position detection, which is essential for commutation and ensuring optimal motor performance.
- Forward and Reverse Rotation: Users can easily control the direction of the motor, allowing for versatile application across different motor-driven systems.
- Overcurrent Protection: The device includes overcurrent protection features to safeguard the motor and the driver from potential damage due to excessive current.
- Thermal Shutdown: An integrated thermal shutdown function prevents the IC from overheating, ensuring longevity and reliable operation.
- Low Voltage Operation: With an operating voltage range suitable for battery-powered devices, the LB11876-TLM-E is perfect for portable applications.
Applications
The versatility of the LB11876-TLM-E allows it to be used in a diverse array of applications. It is commonly found in:
- Consumer electronics such as fans, blowers, and small appliances
- Automotive components including HVAC blowers and pump controls
- Industrial automation systems where precise motor control is required
Technical Specifications
Parameter
Value
Motor Type
Three-Phase Brushless DC
Supply Voltage
4.5V to 5.5V
Output Current
Up to 1.0A
Operating Temperature
-20°C to +85°C
Package
SSOP
With its robust design and comprehensive feature set, the LB11876-TLM-E from ON Semiconductor is an excellent choice for engineers and designers looking to enhance the performance and reliability of their motor-driven products.