Product Overview: M93C66-BN6
The M93C66-BN6 is a state-of-the-art 4 Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics, a global leader in semiconductor solutions. Designed with a focus on reliability and performance, this device offers a robust storage solution for applications requiring non-volatile memory storage.
Key Features
- Memory Capacity: The M93C66-BN6 provides a 4 Kbit storage capacity, organized as 256 x 16 bits or 512 x 8 bits, allowing for flexible data storage options.
- Serial Interface: It utilizes a serial I²C bus interface, ensuring easy integration with a wide range of microcontrollers and processors.
- Write Protect: A hardware write protect feature is available to prevent inadvertent data modification, ensuring the integrity of stored data.
- Low Power Consumption: This device is designed for low-power operations, making it suitable for battery-powered and power-sensitive applications.
- Wide Operating Voltage Range: The EEPROM operates across a voltage range of 2.5V to 5.5V, providing versatility for various system design requirements.
Applications
The M93C66-BN6 is ideal for a diverse array of applications, including but not limited to:
- Industrial control systems
- Automotive systems
- Consumer electronics
- Medical devices
- Smart cards
Product Specifications
Parameter
Value
Memory Size
4 Kbit
Organization
256 x 16 / 512 x 8
Interface Type
Serial I²C
Operating Voltage
2.5V to 5.5V
Package/Case
SO-8
The M93C66-BN6 is available in an SO-8 package, offering a compact footprint for space-constrained applications. With its robust feature set and STMicroelectronics' commitment to quality, this EEPROM is an excellent choice for designers looking to incorporate reliable non-volatile memory into their systems.