EN
  • EN
  • DE

93LC56A-I/MS

Part No 93LC56A-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 2MHZ 8MSOP  /  EEPROM Memory IC 2Kb (256 x 8) SPI 2 MHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface SPI
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 93LC56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 93LC56A-I/MS-NDR
Standard Package 100
Win Source Part Number 1041671-93LC56A-I/MS
Ultra Librarian 3D Model Ultra Librarian 93LC56A-I/MS CAD Model

Description

Microchip Technology 93LC56A-I/MS - EEPROM Memory

The 93LC56A-I/MS from Microchip Technology is a high-performance, electrically erasable, programmable read-only memory (EEPROM) device that is a part of Microchip’s vast array of memory products. This EEPROM provides an efficient non-volatile data storage solution for a wide range of applications, from industrial to consumer electronics.

Key Features

  • Memory Size: The device offers 2K (256 x 8 or 128 x 16) bits of memory, allowing for flexible data storage that can be organized as either 8-bit or 16-bit words.
  • Interface: A simple serial interface facilitates easy integration into most systems, ensuring compatibility and straightforward communication with microcontrollers and processors.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, making it versatile for both low-voltage and standard applications.
  • Temperature Range: The device is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C.
  • Packaging: The 93LC56A-I/MS comes in an 8-lead MSOP (Micro Small Outline Package) that is space-efficient and ideal for surface-mount technology (SMT).
  • Self-Timed Erase and Write Cycles: Automated internal timing eliminates the need for external timing control, simplifying the design and reducing the overall component count.

Applications

The 93LC56A-I/MS EEPROM is suited for a variety of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Smart cards
  • Portable devices

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The 93LC56A-I/MS EEPROM is manufactured to high standards, ensuring stable and reliable performance over its lifespan. In addition, Microchip provides comprehensive technical support and documentation, making integration and troubleshooting as seamless as possible.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess