EN
  • EN
  • DE

AT88SC0404C-PU

Part No AT88SC0404C-PU
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SECURE MEMORY 8DIP / Secure Memory 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoMemory®
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Secure Memory
Applications Embedded, Smart Card
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT88SC0404
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 862184-AT88SC0404C-PU
Ultra Librarian 3D Model Ultra Librarian AT88SC0404C-PU CAD Model

Description

Microchip Technology AT88SC0404C-PU

The AT88SC0404C-PU is a secure memory integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's CryptoMemory® series, which offers a range of high-security, tamper-resistant nonvolatile memory devices. It is particularly suitable for applications where the protection of sensitive data is paramount, such as in financial systems, access control, and secure ID tags.

Key Features

  • Memory Size: The device boasts a 4-Kbit EEPROM memory, providing ample space for secure data storage.
  • Security Features: It includes a range of security measures, such as a 64-bit cryptographic key, mutual authentication, encrypted checksum, and anti-tearing function, ensuring the integrity and confidentiality of the data.
  • Interface: The chip supports a two-wire serial interface, facilitating easy integration into a variety of systems with minimal pin requirements.
  • Power Supply: Designed for versatility, the AT88SC0404C-PU operates over a wide voltage range of 2.7V to 5.5V, accommodating different power environments.
  • Package: The device is available in an 8-lead plastic dual in-line package (PDIP), which is widely used and allows for straightforward PCB mounting.
  • Endurance: It offers a minimum of 100,000 write/erase cycles, ensuring a long operational lifespan for applications with frequent data updates.
  • Data Retention: Data retention is rated at a minimum of 10 years, providing long-term reliability for critical applications.

Applications

The AT88SC0404C-PU is designed to meet the rigorous demands of various applications that require secure data storage and transfer. It is particularly well-suited for:

  • Financial Systems
  • Access Control Systems
  • Secure Personal Identification
  • Prepaid Systems
  • Loyalty and Gift Card Programs
  • Secure Data Storage Devices

With its robust security features and flexible design, the Microchip AT88SC0404C-PU is an ideal choice for developers and manufacturers seeking to incorporate secure elements into their products while maintaining ease of integration and reliability.

You May Also Be Interested in

Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Infineon Technologies
Lowest to $91.3963
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess