EN
  • EN
  • DE

ADATE318BCPZ

Part No ADATE318BCPZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description 600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type DCL
Applications Automatic Test Equipment
Mounting Style SMD
Manufacturer Package 84-VFQFN Exposed Pad, CSP
Supplier Device Package 84-LFCSP-VQ
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139529-ADATE318BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADATE318BCPZ CAD Model

Description

ADATE318BCPZ: A High-Performance Signal Processing Solution

The ADATE318BCPZ is a cutting-edge product from Analog Devices Inc., a leading company renowned for its high-performance semiconductor products and signal processing solutions. This component is designed to meet the demanding requirements of advanced digital signal processing applications across various industries, including communications, automotive, healthcare, and consumer electronics.

Key Features and Benefits

  • High Precision: The ADATE318BCPZ boasts exceptional accuracy and linearity, making it suitable for applications where precise signal processing is critical.
  • Speed and Efficiency: With its high-speed operation, this product ensures efficient data processing, which is essential for real-time applications and high-throughput systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ADATE318BCPZ minimizes energy usage, which is crucial for battery-powered devices and contributes to a greener environment.
  • Robust Design: The robust construction of the ADATE318BCPZ ensures reliable performance even in harsh environmental conditions, making it a dependable choice for industrial applications.
  • Versatility: Its versatile nature allows it to be integrated into a wide range of products, from complex medical instruments to sophisticated communication systems.
  • Integration: The ADATE318BCPZ is designed for easy integration into existing systems, simplifying the design process and reducing time to market for new products.

Technical Specifications

The ADATE318BCPZ is encapsulated in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance. It operates over a broad temperature range, ensuring stability and consistency in performance across diverse operating conditions. The device also features multiple communication interfaces for seamless connectivity with other components in a system.

Applications

This product is ideal for applications that demand high-speed and precise analog-to-digital or digital-to-analog conversions, such as advanced communication systems, high-definition video equipment, and sophisticated sensor interfaces. Its reliability and precision also make it an excellent choice for critical medical devices and automotive safety systems.

In summary, the ADATE318BCPZ from Analog Devices Inc. is a testament to the company's commitment to innovation and excellence in the field of signal processing technology. It provides engineers and designers with a powerful tool to create more efficient, reliable, and high-performing products for an ever-evolving technological landscape.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7058 $90.7058
2+ $87.8713 $175.7426
3+ $85.0367 $255.1101
4+ $82.2022 $328.8088
5+ $73.6985 $368.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess