EN
  • EN
  • DE

LM8342SD/NOPB

Part No LM8342SD/NOPB
Manufacturer Texas Instruments
Catalog Specialized ICs
Description Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type TFT VCOM Calibrator
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Family Part Number LM8342
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200845-LM8342SD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM8342SD/NOPB CAD Model

Description

Product Overview: LM8342SD/NOPB

The LM8342SD/NOPB is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet a wide range of applications. This device is a part of the LM83xx series, which are known for their precision and stability, making them ideal for industrial, automotive, and consumer electronics applications.

Key Features

  • Low Offset Voltage: The LM8342SD/NOPB boasts a low input offset voltage, which enhances the accuracy of the amplifier and makes it suitable for precision applications.
  • High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle a broad range of frequencies, which is beneficial for high-speed signal processing.
  • Stable with Capacitive Loads: The device is designed to be stable when driving capacitive loads, which is crucial for applications that involve capacitors at the output stage.
  • Low Power Consumption: It operates with low power consumption, making it an excellent choice for battery-powered devices or energy-sensitive applications.
  • Wide Supply Range: The LM8342SD/NOPB can operate over a wide supply voltage range, offering flexibility in various power environments.
  • No Phase Reversal: The device is designed to prevent phase reversal, which is an important feature for maintaining signal integrity.

Applications

The versatile nature of the LM8342SD/NOPB makes it suitable for a vast array of applications. It is commonly used in:

  • Sensor amplification and signal conditioning
  • Active filters and audio processing
  • Data acquisition systems
  • Automotive electronics
  • Industrial control systems
  • Portable and battery-powered devices

Quality and Reliability

The LM8342SD/NOPB is provided in a surface-mount package and is characterized for operation from -40°C to +125°C. The NOPB designation indicates that the product is lead-free and RoHS compliant, ensuring that it meets current environmental standards for electronic components. With Texas Instruments' reputation for quality, this operational amplifier is a reliable choice for both prototyping and mass production.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4867 $52.0345
85+ $1.2199 $103.6915
130+ $1.1818 $153.6340
175+ $1.1437 $200.1475
230+ $1.1055 $254.2650
305+ $0.9912 $302.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,487 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess