EN
  • EN
  • DE

ATECC508A-SSHDA-T

Part No ATECC508A-SSHDA-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Authentication Chip 8-SOIC
Manufacturer Microchip Technology
Series CryptoAuthentication™
Package Reel - TR
Family Name ATECC508
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number ATECC508A-SSHDA-TDKR, ATECC508A-SSHDA-TTR, ATECC508A-SSHDA-TCT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851661-ATECC508A-SSHDA-T
Ultra Librarian 3D Model Ultra Librarian ATECC508A-SSHDA-T CAD Model

Description

The ATECC508A-SSHDA-T is a cutting-edge cryptographic co-processor from Microchip Technology that offers a wealth of features designed to enable secure hardware-based key storage and cryptographic operations. This device is part of Microchip's CryptoAuthentication™ family, which is renowned for providing robust security solutions for a wide range of applications, including Internet of Things (IoT) devices, industrial automation, consumer electronics, and more.

With its advanced Elliptic Curve Cryptography (ECC) capabilities, the ATECC508A-SSHDA-T supports key agreement protocols (ECDH) and digital signature algorithms (ECDSA), providing top-notch security for both data at rest and data in transit. The device's hardware-based approach ensures that sensitive information is stored in a secure environment, shielded from potential software vulnerabilities and attacks.

The ATECC508A-SSHDA-T operates over a wide voltage range of 2.0V to 5.5V and boasts low-power consumption, making it an ideal choice for battery-powered and portable devices. It communicates through an I2C interface, ensuring easy integration with a majority of microcontroller units (MCUs) and systems. Furthermore, it comes in a compact, 8-pad UDFN package, which is perfect for space-constrained applications.

Security is further enhanced with the device's built-in features, such as a high-quality Random Number Generator (RNG), secure boot support, and a unique 72-bit serial number for each unit. These features not only facilitate strong device authentication and secure key generation but also help prevent counterfeiting and unauthorized production.

The ATECC508A-SSHDA-T is also designed with flexibility in mind, supporting a variety of cryptographic algorithms and being compatible with various platforms. Its integration with Microchip's software and development tools ensures a smooth design process, enabling designers to focus on creating innovative and secure products without being bogged down by complex cryptographic implementation details.

In summary, the ATECC508A-SSHDA-T from Microchip Technology is a powerful and versatile cryptographic co-processor that offers a high level of security for modern electronic systems. Its combination of hardware-based key storage, ECC support, and ease of integration makes it an excellent choice for designers looking to enhance the security of their products.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5568 $54.4880
80+ $1.2774 $102.1920
125+ $1.2375 $154.6875
170+ $1.1976 $203.5920
220+ $1.1576 $254.6720
290+ $1.0379 $300.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,560 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess