EN
  • EN
  • DE

MAX9691ESA-T

Part No MAX9691ESA-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR ECL SGL 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, ECL
Voltage - Input Offset (Max) 6.5mV @ 5V
Current - Input Bias (Max) 20μA @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 26mA
CMRR, PSRR (Typ) 80dB CMRR, 60dB PSRR
Propagation Delay (Max) 1.8ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 112993-MAX9691ESA-T
Ultra Librarian 3D Model Ultra Librarian MAX9691ESA-T CAD Model

Description

Product Overview: Maxim Integrated MAX9691ESA-T

The MAX9691ESA-T is a precision, low-power comparator produced by Maxim Integrated, a renowned manufacturer of analog and mixed-signal integrated circuits. This device is specifically designed for applications requiring high-speed, low-power consumption, and reliable performance. The MAX9691ESA-T is an ideal component for portable and battery-powered devices due to its minimal power requirements and compact surface-mount package.

Key Features

  • High-Speed Operation: The MAX9691ESA-T offers a fast propagation delay, making it suitable for high-frequency or time-critical signal processing applications.
  • Low Power Consumption: It is optimized for low-power operation, which helps to extend battery life in portable devices.
  • Single-Supply Voltage: This comparator can operate from a single +5V supply, simplifying the power supply design.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX9691ESA-T is reliable across various environmental conditions.
  • Small Package: The device comes in a space-saving 8-pin SOIC package, making it suitable for compact electronic assemblies.

Applications

The MAX9691ESA-T is versatile and can be used in a wide range of applications, including:

  • Battery-powered equipment
  • Threshold detectors/sensors
  • Portable medical devices
  • System monitoring and control
  • Zero-crossing detectors

Product Specifications

The MAX9691ESA-T is characterized by its technical specifications which ensure its suitability for demanding applications:

  • Supply Voltage (V<sub>CC): +5V
  • Output Type: TTL
  • Number of Channels: 1
  • Package Type: 8-SOIC
  • Mounting Type: Surface Mount

In conclusion, the MAX9691ESA-T from Maxim Integrated is a high-performance comparator that offers a balance of speed and power efficiency, packaged in a compact form factor. Its robust design and ease of use make it a preferred choice for engineers looking to enhance the performance of their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Rochester Electronics
93S46DM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess