EN
  • EN
  • DE

BCM53016A1KFEBLG

Part No BCM53016A1KFEBLG
Manufacturer Broadcom Limited
Catalog Specialized ICs
Description INTEGRATED CPU WITH 7-PORT ETHER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Manufacturer Broadcom Limited
Series *
Package Bulk
Family Name BCM53016
REACH Status REACH Unaffected
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863708-BCM53016A1KFEBLG
Ultra Librarian 3D Model Ultra Librarian BCM53016A1KFEBLG CAD Model

Description

The BCM53016A1KFEBLG is a specialized integrated circuit (IC) from Broadcom Limited. This chip is a key component for network switches, providing high-speed data transfer and advanced features for managing network traffic. It is designed for use in enterprise-level networking equipment.

Applications

  • Enterprise network switches
  • Data center switches
  • Managed Ethernet switches
  • Industrial Ethernet switches
  • Aggregation switches

Features

  • High-speed switching: Supports gigabit Ethernet and faster speeds.
  • Advanced VLAN support: Enables network segmentation and security.
  • Quality of Service (QoS): Prioritizes network traffic for optimal performance.
  • Link aggregation: Increases bandwidth and redundancy.
  • Spanning Tree Protocol (STP): Prevents network loops.
  • Remote management: Allows for configuration and monitoring of the switch.

Benefits

  • Improved network performance: Ensures fast and reliable data transfer.
  • Enhanced security: Protects network from unauthorized access.
  • Optimized traffic management: Prioritizes critical applications.
  • Increased network capacity: Supports growing network demands.
  • Simplified network management: Reduces administrative overhead.

Additional Details

The BCM53016A1KFEBLG typically integrates multiple gigabit Ethernet ports and supports various advanced networking protocols. It incorporates a high-performance CPU for packet processing and control functions. The package type is BGA (Ball Grid Array) for efficient surface mounting. Power consumption varies depending on the load and configuration. Further details regarding specific speeds, port configurations, and power consumption can be found in the official Broadcom datasheet for this part number. This IC is crucial for creating high-performance, manageable, and secure network infrastructure.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3126 $240.6252
3+ $116.3020 $348.9060
4+ $104.2709 $417.0836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,274 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess