EN
  • EN
  • DE

BGF104CE6328XTSA1

Part No BGF104CE6328XTSA1
Manufacturer Infineon Technologies
Catalog Specialized ICs
Description IC FILTER HSMMC ESD PROT 16WLP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Filter, HSMMC with ESD Protection WLP-16-1
Manufacturer Infineon Technologies
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 16-WFBGA, WLCSP
Case / Package WLP-16-1
Family Name BGF104
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BGF 104C E6328, BGF 104C E6328-ND, BGF104CE6328XTSA1TR, SP000703762
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864212-BGF104CE6328XTSA1
Ultra Librarian 3D Model Ultra Librarian BGF104CE6328XTSA1 CAD Model

Description

The Infineon Technologies BGF104CE6328XTSA1 is an electronic component that is manufactured by Infineon Technologies.

  • Manufacturer: Infineon Technologies
  • Win Source Part Number: 864212-BGF104CE6328XTSA1
  • Supply and Demand Status: Limited
  • Category: Integrated Circuits (ICs)
  • Features: Filter, HSMMC with ESD Protection WLP-16-1
  • Package: 16-WFBGA, WLCSP
  • Packaging: Reel - TR
  • Mounting Style: Surface Mount
  • Part Status: Obsolete
  • Family Name: BGF104
  • Quantity per Package: 4500
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001
  • Other Part Number: BGF 104C E6328, BGF 104C E6328-ND, BGF104CE6328XTSA1TR, SP000703762

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess