EN
  • EN
  • DE

AD5522JSVUZ-RL

Part No AD5522JSVUZ-RL
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC PPMU 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Per-Pin Parametric Measurement Unit (PPMU) 80-TQFP-EP (12x12)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 80-TQFP Exposed Pad
Case / Package 80-TQFP-EP (12x12)
Family Name AD5522
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5522JSVUZ-RL-ND, 505-AD5522JSVUZ-RLTR, 505-AD5522JSVUZ-RLDKR, 505-AD5522JSVUZ-RLCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843916-AD5522JSVUZ-RL
Ultra Librarian 3D Model Ultra Librarian AD5522JSVUZ-RL CAD Model

Description

Introducing the AD5522JSVUZ-RL from Analog Devices Inc.

The AD5522JSVUZ-RL, crafted by the reputable Analog Devices Inc., is a state-of-the-art integrated circuit that serves as a paramount solution for system-level testing applications. This precision device is designed to cater to the rigorous demands of semiconductor testing, providing an unmatched level of performance and reliability.

Key Features

  • Parametric Measurement Unit (PMU): The AD5522 features a versatile PMU, allowing for precise current and voltage measurements critical for semiconductor device characterization.
  • Quad-Channel Functionality: Equipped with four independent channels, the AD5522 enables simultaneous testing and monitoring of multiple devices or test sites, significantly enhancing throughput and efficiency.
  • High Accuracy: With its high precision capabilities, the AD5522 provides exceptional accuracy in both sourcing and measuring operations, ensuring reliable test results and device performance.
  • Programmable Ranges: The device offers programmable voltage and current ranges, giving users the flexibility to tailor the testing parameters to specific requirements of the device under test.
  • Integrated Calibration: An onboard calibration feature minimizes the need for external calibration equipment, reducing system complexity and maintaining high measurement integrity over time.

Applications

The AD5522JSVUZ-RL is an ideal component for a variety of applications within the semiconductor industry. It is commonly used in:

  • Automated Test Equipment (ATE)
  • System-on-Chip (SoC) Testing
  • Integrated Circuit (IC) Production
  • Wafer Level Reliability Testing
  • Device Characterization

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD5522JSVUZ-RL is no exception. This product is manufactured using industry-leading techniques and is subject to rigorous testing to ensure it meets the high standards expected by customers. The device is available in a robust package, ensuring longevity and durability even in the most demanding test environments.

For engineers and technicians seeking a reliable and precise testing solution, the AD5522JSVUZ-RL by Analog Devices Inc. offers the perfect blend of performance, versatility, and quality. Whether for development, production, or research, this integrated circuit stands as a cornerstone in advanced semiconductor testing technology.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,222 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess