EN
  • EN
  • DE

AD5421CREZ

Part No AD5421CREZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-Bit, Serial Input, Loop-Powered, 4 mA to 20 mA DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 50μs (Typ)
Output Type Voltage - Unbuffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 1.71 V ~ 5.5 V
Voltage - Supply, Digital 3.17 V ~ 3.48 V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture Cyclic Serial
Operating Temperature Range -40°C ~ 105°C
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 1136214-AD5421CREZ
Manufacturer Homepage www.analog.com
Family Name AD5421
Introduction Date May 06, 2010
ECCN EAR99
Country of Origin Philippines, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5421CREZ CAD Model

Description

The AD5421CREZ is a highly integrated, current output digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a renowned leader in precision high-performance electronics. This particular component is part of the AD5421 series, which is known for its reliability and precision in converting digital signal data into a proportional current output, typically used in process control and industrial automation applications.

Key Features

  • Output Range: The AD5421CREZ offers a flexible current output range, typically 4 mA to 20 mA, which is the industry standard for process control loop systems. It can also provide a 0 mA to 20 mA output or a programmable range for custom applications.
  • Resolution: With a resolution of 16-bits, this DAC provides high precision, allowing for fine control over the output current, which is essential for sensitive industrial processes.
  • Integrated Fault Detection: The device includes diagnostic features that can detect conditions such as open circuit, short circuit, over-temperature, and power supply variations, ensuring safe and reliable operation.
  • On-Chip Voltage Regulator: The inclusion of an on-chip voltage regulator enables the AD5421CREZ to operate from a wide range of supply voltages, enhancing its versatility in different system architectures.
  • Communication Interface: It supports HART (Highway Addressable Remote Transducer) communication, a widely used protocol in industrial environments, allowing for easy integration into existing systems.

Applications

The AD5421CREZ is ideal for a variety of applications including:

  • Process control actuators and sensors
  • Industrial automation systems
  • Smart transmitters
  • Programmable logic controllers (PLCs)

Package and Reliability

The device is offered in a robust, compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. The AD5421CREZ is specified over a wide industrial temperature range, ensuring reliable performance in harsh environments.

Conclusion

In summary, the AD5421CREZ from Analog Devices Inc. represents a blend of precision, integration, and flexibility, making it an excellent choice for professionals in the field of industrial control systems. Its robust feature set and reliability underpin its suitability for critical applications where accurate and consistent control is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.5005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,355 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess