EN
  • EN
  • DE

AD5761BRUZ

Part No AD5761BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 16TSSOP  /  16 Bit Digital to Analog Converter 1 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Number of D/A Converters 1
Settling Time 9µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 4.5V ~ 30V, -16.5V
Voltage - Supply, Digital 1.7V ~ 5.5V
INL/DNL (LSB) ±2 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number AD5761
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5761BRUZ-ND,-2735-AD5761BRUZ,505-AD5761BRUZ
Standard Package 96
Win Source Part Number 1204416-AD5761BRUZ
Ultra Librarian 3D Model Ultra Librarian AD5761BRUZ CAD Model

Description

AD5761BRUZ: Precision Digital-to-Analog Converter from Analog Devices Inc.

The AD5761BRUZ is a high-precision, single-channel, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver accurate and stable performance for a wide range of applications. This DAC is part of the AD5761 series and comes in a compact TSSOP package, making it an ideal choice for space-constrained applications.

With its robust design, the AD5761BRUZ offers a versatile voltage output range that can be configured through software settings, allowing designers to choose from multiple output ranges such as 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V. This flexibility makes it suitable for industrial control systems, automated test equipment, and precision instrumentation where accurate voltage control is critical.

Key Features:

  • High Resolution: 16-bit resolution provides fine-grain control for precise applications.
  • Flexible Output Ranges: Selectable voltage output ranges cater to various requirements.
  • Integrated Output Amplifier: The on-chip output amplifier ensures a buffered and stable voltage output.
  • Low Temperature Drift: Excellent thermal stability with a low temperature coefficient enhances performance in varying conditions.
  • Serial Interface: The 3-wire serial interface supports standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into digital systems.
  • On-Chip Reference: An integrated precision reference with low drift minimizes the need for external components and simplifies design.
  • Power-On Reset to Zero Scale/Mid-Scale: The DAC powers up with a known state, either zero scale or midscale, to prevent unexpected outputs at startup.
  • Robust Protection Features: Overtemperature and overvoltage protection enhance reliability and longevity.

The AD5761BRUZ also supports a clear function that resets the DAC output to zero scale or midscale when activated, ensuring safety and control in fault conditions. With its exceptional performance and integrated features, the AD5761BRUZ is a top-tier solution for designers looking to achieve precise analog output from a digital signal.

Whether you're developing precision medical equipment, industrial control systems, or any application requiring high-accuracy analog output, the AD5761BRUZ from Analog Devices Inc. is engineered to meet your needs with precision and reliability.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0640 $60.2560
9+ $12.3602 $111.2418
13+ $11.9740 $155.6620
18+ $11.5877 $208.5786
23+ $11.2015 $257.6345
30+ $10.0427 $301.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,255 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess